"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","4497707","","ASUS","90PE26Z112222714MC0Q","4497707","4719543308615","Thin Clients","896","Eee PC","","Eee BOX EB1501U-W0067","20190404111107","ICECAT","","64828","https://images.icecat.biz/img/norm/high/4497707-6615.jpg","466x600","https://images.icecat.biz/img/norm/low/4497707-6615.jpg","https://images.icecat.biz/img/gallery_mediums/img_4497707_medium_1481113549_452_23752.jpg","https://images.icecat.biz/thumbs/4497707.jpg","","","ASUS Eee PC Eee BOX EB1501U-W0067 1.6 GHz Windows 7 Home Premium 1.2 kg White","Eee BOX EB1501U-W0067 - Intel® Atom™ 330 Dual Core (1.6GHz), NVIDIA® ION™, DDR2-800MHz SO-DIMM 1GBx2, 4GB SO-DIMM x 2, 802.11b/g/n, 250G SATAII 5400rpm 2.5"", Microsoft Windows® 7 Home Premium, white","ASUS Eee PC Eee BOX EB1501U-W0067, 1.6 GHz, Intel Atom®, 533 MHz, 1 MB, 2 GB, 800 MHz","ASUS Eee PC Eee BOX EB1501U-W0067. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor front side bus: 533 MHz. Internal memory: 2 GB, Memory clock speed: 800 MHz, Maximum internal memory: 4 GB. Maximum graphics card memory: 512 MB. Product colour: White. Operating system installed: Windows 7 Home Premium, Bundled software: Eee Manager Suite(Eee Bar) ASUS Update ASUS Web Storage ASUS @Vibe, Trial software: Office","Full HD Home Entertainment Center in a Box\r\nThe EeeBox PC EB1501U runs on the Intel® Atom™ N330 Dual Core processor and NVIDIA® ION™ graphics platform and features a slot-load optical disc drive (ODD) to let you enjoy multimedia content on your LCD TV in Full HD 1080p.\r\n\r\nThe EB1501U's Total Media Center supports multiple media and codec file formats while SimHD™ sharpens video and scales up your DVD/SD movies from 720x576p to HD quality at 1280x720p or higher.\r\n\r\nPint-sized Powerhouse - Using 70% Less Power Than Your Average Desktop\r\nThanks to Intel's energy efficient Atom™ processor, the E1501U gives you up to 70% in energy savings when compared to traditional PCs. ASUS'proprietary Super Hybrid Engine enhances system performance and allows the EB1501's power consumption patterns to be tailored according to your required level of performance.\r\n\r\nUSB3.0 Super Speed\r\nThe new USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0. USB 3.0 is capable of transferring 2.1GB to a 2.5-inch HDD in 31 seconds, compared to the 1 minutes and 9 seconds of USB 2.0 in the exact same conditions. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it is in idle mode.","https://images.icecat.biz/img/norm/high/4497707-6615.jpg|https://images.icecat.biz/img/gallery/img_4497707_high_1470885482_916_9027.jpg|https://images.icecat.biz/img/gallery/img_4497707_high_1470885483_3734_9027.jpg|https://images.icecat.biz/img/gallery/img_4497707_high_1470885483_7105_9027.jpg|https://images.icecat.biz/img/gallery/img_4497707_high_1470885484_0811_9027.jpg|https://images.icecat.biz/img/gallery/img_4497707_high_1470885484_4002_9027.jpg","466x600|469x600|444x600|418x600|418x599|377x599","|||||","","","","","","","","","Processor","Processor frequency: 1.6 GHz","Processor family: Intel Atom®","Processor front side bus: 533 MHz","L2 cache: 1 MB","Memory","Internal memory: 2 GB","Memory clock speed: 800 MHz","Maximum internal memory: 4 GB","Storage","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Maximum graphics card memory: 512 MB","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","S/PDIF out port: Yes","HDMI ports quantity: 1","Design","Product colour: White","Display","Display included: No","Software","Operating system installed: Windows 7 Home Premium","Bundled software: Eee Manager Suite(Eee Bar)\nASUS Update\nASUS Web Storage\nASUS @Vibe","Trial software: Office","Power","Power supply: 65 W","Weight & dimensions","Weight: 1.2 kg","Other features","Dimensions (WxDxH): 193 x 193 x 39 mm","Dimensions (W x D x H) with stand: 115 x 300 x 270 mm","Graphics card: Ion","Networking features: 10/100/1000 Mbps","Optical drive type: DVD Super Multi","Wireless technology: 802.11b/g/n"