"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","4497180","","ASUS","MAXIMUS III EXTREME","4497180","","Motherboards","164","","","Maximus III Extreme","20190404111105","ICECAT","1","14669","https://images.icecat.biz/img/norm/high/4497180-8407.jpg","500x500","https://images.icecat.biz/img/norm/low/4497180-8407.jpg","https://images.icecat.biz/img/gallery_mediums/img_4497180_medium_1481113522_9718_23752.jpg","https://images.icecat.biz/thumbs/4497180.jpg","","","ASUS Maximus III Extreme LGA 1156 (Socket H) ATX","Maximus III Extreme - Intel® Socket 1156, Intel® P55 Express Chipset, 4 x DIMM, Max. 16 GB, DDR3, 5 x PCIe 2.0 x16, NVIDIA® SLI™ Technology / ATI® CrossFireX™ Technology, ATX","ASUS Maximus III Extreme, Intel, LGA 1156 (Socket H), 16 GB, 0, 1, 10, Realtek RTL8112L, Gigabit LAN","ASUS Maximus III Extreme. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1+2 channels, Audio chip: VIA VT2020","Supports Intel® Processors in the LGA1156 Package\r\nThis motherboard supports the latest Intel® Lynnfield processors in LGA1156 package, which as memory and PCI Express controller integrated to support 2-channel (4 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes, providing great graphics performance. Intel® Lynnfield processor is one of the most powerful and energy efficient CPU in the world.\r\n\r\nIntel® P55 Chipset\r\nThe Intel® P55 Express Chipset is the latest one-chipset design to support the latest 1156 socket Intel® Lynnfield processors. Intel P55 provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability.\r\n\r\nPCIe 2.0\r\n\r\nDouble Speed; Double Bandwidth\r\nThis motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.\r\n\r\nSLI/CrossFireX On-Demand\r\n\r\nWhy choose when you can have both?\r\nSLI or CrossFireX? Fret no longer because with the ROG Maximus III Extreme, you´ll be able to run both multi-GPU setups. The board features SLI/CrossFireX on Demand technology, supporting SLI or CrossFireX configuration. Whichever path you take, you can be assured of jaw-dropping graphics at a level previously unseen.\r\n\r\nMemory Feature\r\n\r\nDual-Channel, DDR3 2200(O.C.) MHz\r\nThe motherboard supports DDR3 memory that features data transfer rates of 2200(O.C.) / 2133(O.C.) / 2000(O.C.) / 1800(O.C.) / 1600(O.C.) / 1333 / 1066 MHz to meet the higher bandwidth requirements of the latest operation system, 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture double the bandwidth of your system memory to boost system performance.\r\n\r\n","https://images.icecat.biz/img/norm/high/4497180-8407.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886419_3528_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886419_768_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886420_2164_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886420_756_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886421_1912_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886421_6955_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886422_0722_9027.jpg|https://images.icecat.biz/img/gallery/img_4497180_high_1470886422_5078_9027.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500","||||||||","","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1156 (Socket H)","Memory","Number of memory slots: 4","Maximum internal memory: 16 GB","Non-ECC: Yes","Storage controllers","RAID levels: 0, 1, 10","Internal I/O","USB 2.0 connectors: 4","Number of SATA connectors: 9","S/PDIF out connector: Yes","Power fan connector: Yes","CPU fan connector: Yes","Number of chassis fan connectors: 3","Chassis intrusion connector: Yes","Number of IEEE1394 connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 7","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","eSATA ports quantity: 1","PS/2 ports quantity: 1","Firewire (IEEE 1394) ports: 1","Microphone in: Yes","S/PDIF out port: Yes","Network","LAN controller: Realtek RTL8112L","Networking features: Gigabit LAN","Features","Motherboard form factor: ATX","Audio output channels: 7.1+2 channels","Audio chip: VIA VT2020","Power source type: ATX","Expansion slots","PCI Express x16 slots: 5","BIOS","BIOS memory size: 16 Mbit","ACPI version: 2.0","Weight & dimensions","Width: 305 mm","Depth: 244 mm","Expansion slots","Expansion slots: 1 x PCI 2.2","Other features","Manageability features: WOL @ PME,WOR @ PME,PXE"