"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","4497170","","LG","DVX550","4497170","","DVD/Blu-Ray Players","1001","","","DVX550","20191121171446","ICECAT","","64248","https://images.icecat.biz/img/norm/high/4497170-1149.jpg","576x120","https://images.icecat.biz/img/norm/low/4497170-1149.jpg","https://images.icecat.biz/img/norm/medium/4497170-1149.jpg","https://images.icecat.biz/thumbs/4497170.jpg","","","LG DVX550 DVD/Blu-Ray player DVD player Black","DVX550 - 108MHz/10bit Video DAC, 192KHz/24bit Audio DAC, DVD (PAL / NTSC), 1.7kg","LG DVX550, 10-bit/108MHz, 24-bit/192kHz, DivX, MPEG4, 120 mm, 1 discs, 8 W","LG DVX550. Video D/A Converter (DAC): 10-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, MPEG4. Optical disc diameter: 120 mm, Number of optical discs: 1 discs. Power consumption (typical): 8 W, Power consumption (standby): 1 W","LG DVD Player\nWatch DVDs and playback audio CDs with the LG DVX550 DVD player\n\nDVD\nEnjoy high-quality DVD playback.\n\nDivX\nDivX is a file format that allows movies to be compressed and fit onto a CD, as a DivX movie is about 8 to 12 time smaller than a DVD. DivX playback on LGs video and audio products allow you to download DivX movies from the Internet onto a CD or USB stick, to then enjoy in the comfort of your living room.\n\nLow power consumption\nUses less than 1W in standby mode\n\nProgressive Scan\nAll LG AV Systems support Progressive Scan technology, which helps to relieve the eyes from fatigue when viewing over a long period of time. Progressive Scan projects all the colours onto the screen instantly, without any break between odd and even scanning lines, resulting in a flicker free and high density image. The picture quality is improved even more with DVFX TrueScan pro.","https://images.icecat.biz/img/norm/high/4497170-1149.jpg","576x120","","","","","","","","","","","","Video","Progressive scan output: Yes","Video D/A Converter (DAC): 10-bit/108MHz","Audio","Audio D/A Converter (DAC): 24-bit/192kHz","File formats","Video formats supported: DivX, MPEG4","Ports & interfaces","USB 2.0 ports quantity: 1","Digital audio coaxial out: 1","Composite video in: 1","Composite video out: 1","Component video (YPbPr/YCbCr) out: 1","SCART ports quantity: 1","Audio (L/R) out: 1","Storage","Optical disc diameter: 120 mm","Number of optical discs: 1 discs","Technical details","Device type: DVD player","Product colour: Black","Slideshow: Yes","Disc loading type: Front","Power","Power consumption (typical): 8 W","Power consumption (standby): 1 W","Weight & dimensions","Weight: 1.7 kg","Security","Parental control: Yes","Packaging content","Remote control included: Yes","Other features","Dimensions (WxDxH): 430 x 35 x 195 mm","Zoom capability: Yes","Built-in speaker(s): No"