"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","4492314","","MSI","VN210-MD512H","4492314","","Graphics Cards","170","","","VN210-MD512H","20240902203302","ICECAT","1","52461","https://images.icecat.biz/img/norm/high/4492314-6035.jpg","1292x975","https://images.icecat.biz/img/norm/low/4492314-6035.jpg","https://images.icecat.biz/img/norm/medium/4492314-6035.jpg","https://images.icecat.biz/thumbs/4492314.jpg","","","MSI VN210-MD512H graphics card GeForce 210 GDDR2","VN210-MD512H - NVIDIA GeForce 210, 512MB DDR2, 64 bits, DVI-I/ HDMI / D-Sub, LP","MSI VN210-MD512H, GeForce 210, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0","MSI VN210-MD512H. Graphics processor: GeForce 210, Processor frequency: 589 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Passive","Low Profile Design\r\n- Extra Large heatsink for the best heat dissipation and zero db noise.\r\n- Work perfect with slim or smaller system.\r\n\r\nAll Solid Capacitors\r\n- 10 years ultra long lifetime (under full load).\r\n- Lower temperature and higher efficiency.\r\n- Aluminum core without explosion.\r\n\r\nNative HDMI Output\r\n- Support both 1080P HD movie playback and 7.1 Channel audio transmission.\r\n\r\nDirectX 10.1 Support\r\n- Support DirectX 10.1, providing better visual quality and gaming experience","https://images.icecat.biz/img/norm/high/4492314-6035.jpg","1292x975","","","","","","","","","","","","Processor","Graphics processor: GeForce 210","Maximum resolution: 2560 x 1600 pixels","CUDA: Yes","Processor frequency: 589 MHz","Parallel processing technology support: Not supported","Shader clock: 1402 MHz","Memory","Graphics card memory type: GDDR2","Memory bus: 64 bit","Memory clock speed: 800 MHz","Ports & interfaces","Interface type: PCI Express 2.0","HDMI ports quantity: 1","DVI-I ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI ports quantity: 1","Performance","DirectX version: 10.1","OpenGL version: 3.1","PhysX: Yes","HDCP: Yes","Design","Cooling type: Passive","Form factor: Half-Height/Half-Length (HH/HL)","Weight & dimensions","Length: 168 mm","Depth: 33 mm","Height: 69 mm","Other features","Mac compatibility: No","HDMI: Yes"