"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","4490599","","MSI","H55-G43","4490599","","Motherboards","164","","","H55-G43","20180612162721","ICECAT","1","33765","https://images.icecat.biz/img/norm/high/4490599-3477.jpg","429x342","https://images.icecat.biz/img/norm/low/4490599-3477.jpg","https://images.icecat.biz/img/gallery_mediums/img_4490599_medium_1481113392_8613_23752.jpg","https://images.icecat.biz/thumbs/4490599.jpg","","","MSI H55-G43 motherboard LGA 1156 (Socket H) ATX","H55-G43 - 1156, DDR3, Intel H55, ATX, Ethernet","MSI H55-G43, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111DL, 10/100/1000 Mbps, ATX","MSI H55-G43. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111DL, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 230 mm","Chipset\r\n\r\n- Intel H55 Chipset\r\n- Supports QPI up to 6.4GT/s\r\n- Hi-Speed USB (USB2.0) controller, 480Mb/sec.\r\n- 6 SATAII ports with transfer rate up to 3Gb/s.\r\n- PCI Master v2.3, I/O APIC.\r\n- ACPI 2.0 compliant.\r\n\r\nMain Memory\r\n\r\n- Supports four unbuffered DIMM of 1.5 Volt DDR3 1066/1333/1600*/2000*/2133* (OC) SDRAM, 16GB Max\r\n- Supports 1Gb/ 2Gb/ 4Gb DRAM size\r\n- Supports Dual channel mode\r\n\r\nAudio\r\n\r\n- Chipset integrated by Realtek ALC889\r\n- Flexible 8-channel audio with jack sensing\r\n- Compliant with Azalia 1.0 Spec\r\n- Meet Microsoft Vista Premium spec\r\n\r\nLAN\r\n\r\n- Supports one PCI Express LAN 10/100/1000 Fast Ethernet by Realtek 8111DL.","https://images.icecat.biz/img/norm/high/4490599-3477.jpg|https://images.icecat.biz/img/gallery/4490599_8775.jpg","429x342|400x104","|","","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1156 (Socket H)","Memory","Number of memory slots: 4","Maximum internal memory: 16 GB","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 6","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","TPM connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","PS/2 ports quantity: 2","Network","LAN controller: Realtek RTL8111DL","Networking features: 10/100/1000 Mbps","Features","Motherboard form factor: ATX","Audio output channels: 7.1 channels","Audio chip: Realtek ALC889","Power source type: ATX","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 2","PCI slots: 3","Weight & dimensions","Width: 305 mm","Depth: 230 mm","Packaging content","Drivers included: Yes"