"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129"
"","","4490277","","DELL","E5500-K211BE","4490277","","Laptops","151","","","Latitude E5500","20201201161719","ICECAT","1","17219","https://images.icecat.biz/img/norm/high/4490277-7032.jpg","680x557","https://images.icecat.biz/img/norm/low/4490277-7032.jpg","https://images.icecat.biz/img/gallery_mediums/img_4490277_medium_1481113378_1109_23752.jpg","https://images.icecat.biz/thumbs/4490277.jpg","","","DELL Latitude E5500 Intel® Core™2 Duo P8600 39.1 cm (15.4"") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black","Latitude E5500, Intel Core2 Duo P8600, 2.4GHz, 15.4"", WXGA, 1280x800, 4GB DDR2, 250GB, 7200rpm, Intel 4500MHD, DVD SM, Gigabit Ethernet, IEEE-1394, 4 x USB 2.0, VGA, S-Video, Bluetooth, 802.11 g/n, 2.89kg","DELL Latitude E5500, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 4 GB, 250 GB","DELL Latitude E5500. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.89 kg","Dell Latitude E5500 Laptop\r\nDesigned to help simplify IT by reducing cost, deployment time and maintenance, the newest DellTM LatitudeTM E5500 laptop delivers mobile computing with better flexibility and performance.\r\n\r\n- Essential Features, Cost-optimized\r\n- Advanced End-Point Security Features\r\n- Latitude Reliability and Commonality\r\n\r\nInspired Design\r\nThe Latitude E5500 is designed not just to survive a long day on the job, but to provide the flexibility mobile users demand. Enjoy a highly adaptable and innovative family of docks and peripherals, designed to shift easily between desktop and on-the-go computing.\r\n\r\nTotal Control of Ownership\r\nThe ultimate team player, the Latitude E5500 can be managed virtually anywhere in the world by a single IT professional. Image and systems management tools like Dell ImageDirect and Dell Client Manager also help simplify systems management and free up IT resources.\r\n\r\nPeace of Mind\r\nSleep easy knowing that Dell Latitude laptops—and your company’s data—are secure and protected anywhere in the world. Dell ProSupport Mobility Services can help protect IT assets and ensure your data is yours and yours alone.\r\n\r\nStay Productive Longer.\r\nWork a full day free from power outlets with the Latitude E5500 9-cell battery and Dell ControlPoint software. Manage your power settings to achieve up to 6 hours of battery life; giving you the power you need to stay productive.","https://images.icecat.biz/img/norm/high/4490277-7032.jpg","680x557","","","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","LED backlight: Yes","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: P8600","Processor frequency: 2.4 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R1","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Processor core voltage (AC): 1.00 - 1.250 V","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 9","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 250 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500MHD","Camera","Front camera: No","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slots quantity: 1","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Serial ports quantity: 1","Performance","Motherboard chipset: Intel® PM45 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGDZ","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35568","Conflict-Free processor: No","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2.89 kg","Width: 355 mm","Depth: 260 mm","Height: 37.5 mm","Other features","Infrared data port: No","Graphics card family: Intel","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No","TV tuner integrated: No"