"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","4489394","","ASUS","ET2203T-B056E","4489394","","All-in-One PCs/Workstations","2282","","","EeeTop PC ET2203T","20240307153452","ICECAT","","37703","https://images.icecat.biz/img/norm/high/3519424-1593.jpg","500x500","https://images.icecat.biz/img/norm/low/3519424-1593.jpg","https://images.icecat.biz/img/gallery_mediums/img_3519424_medium_1481105080_5924_23531.jpg","https://images.icecat.biz/thumbs/3519424.jpg","","","ASUS EeeTop PC ET2203T Intel® Core™2 Duo 54.9 cm (21.6"") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black","EeeTop PC ET2203T - Intel Core 2 Duo T6670 (2M Cache, 2.20 GHz, 800 MHz FSB), 21.6"" 1920x1080 16:9 Touch Screen, 4GB DDR2, 500GB SATAII, ATI Radeon HD 4570 256MB, Gigabit Ethernet, WLAN 802.11 n, Blu-ray/Super Multi, WebCam, Windows 7 Home Premium","ASUS EeeTop PC ET2203T, 54.9 cm (21.6""), Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Home Premium","ASUS EeeTop PC ET2203T. Display diagonal: 54.9 cm (21.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4570. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black","Say Goodbye to Your Cluttered Desktop\r\nThe ET2203T's minimalist design and slim form factor ensures a small desktop footprint. Its light and compact design makes it the ideal all-in-one, plug-and-play PC. That billing is further reinforced by its fast and easy start-up. So plug in the power cable and boot up, because the days of cluttered desktops and messy wiring are over.\r\n\r\nExperience the Very Definition of Hi-def Entertainment\r\nExperience movies and games like never before with the EeeTop PC ET2203T. It represents a breakthrough in PC technology with the integration of the Intel® Core™2 Duo processor and a dedicated ATI Radeon™ HD4570 discrete graphics card with a 22-inch flushed high definition touch screen display. With a 16:9 aspect ratio, Full HD 1080p support and HDMI compatibility, the ET2203T delivers crystal clear, true-to-life visuals.\r\n\r\nTogether with its embedded deluxe stereo speakers featuring SRS Premium Sound™ with virtual 5.1 surround sound, the ET2203T immerses you in a truly exceptional multimedia entertainment experience.\r\n\r\nConnect and Communicate Through the Power of Touch\r\nThe ET2203T's intuitive and interactive touch panel is complemented by a suite of touch-enabled programs that have been designed to make your life simpler. The EeeBar helps you fully maximize the ET2203T's potential, giving you quick access to system settings and your most frequently used applications.\r\n\r\nThe Total Media Center is a one-stop program that allows you to browse, organize, and view the various media file formats within your media library.\r\n\r\nYou can stop posting notes on the refrigerator door because Eee Memo lets you leave personal handwritten notes or video messages for your loved ones.\r\n\r\nThe built-in webcam, fitted with the ASUS exclusive Real-time Image Capture Technology, provides a superior image quality at 30-frames-per-second; while its enhanced sensitivity to light ensures great images even in low-light settings.","https://images.icecat.biz/img/norm/high/3519424-1593.jpg|https://images.icecat.biz/img/gallery/img_4511966_high_1470877626_0438_9027.jpg|https://images.icecat.biz/img/gallery/img_4511966_high_1470877626_7347_9027.jpg|https://images.icecat.biz/img/gallery/img_4511966_high_1470877627_076_9027.jpg|https://images.icecat.biz/img/gallery/img_4511966_high_1470877627_56_9027.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","Display","Display diagonal: 54.9 cm (21.6"")","Display resolution: 1920 x 1080 pixels","HD type: Full HD","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Contrast ratio (typical): 1000:1","Viewing angle, horizontal: 150°","Viewing angle, vertical: 140°","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor frequency: 2.2 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Memory","Internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 500 GB","Hard drive rotational speed: 5400 RPM","Hard drive interface: SATA II","Card reader integrated: Yes","Graphics","Discrete graphics card model: AMD Radeon HD 4570","On-board graphics card: No","Audio","Built-in microphone: Yes","Audio system: SRS Premium Sound","Camera","Built-in camera: Yes","Network","Wi-Fi: Yes","Ethernet LAN connection: Yes","Ethernet LAN data rates: 1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","Design","Product colour: Black","Software","Operating system installed: Windows 7 Home Premium","Weight & Dimensions","Width (with stand): 548 mm","Depth (with stand): 48 mm","Height (with stand): 450 mm","Weight (with stand): 8.9 kg","Packaging Content","Handheld remote control: No","Other features","TV tuner integrated: No","Cabling technology: 10/100/1000 Base-T(X)","Chassis type: All-in-One","Display: LCD Touch Screen","Display included: Yes","Floppy drive installed: No","Networking features: Gigabit Ethernet, WLAN","Number of processors installed: 1","Speakers: 2 x 3W","Wireless technology: 802.11b/g/n","Intel segment tagging: Enterprise, Small Business"