"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","4488924","","Freecom","34831","4488924","","Disk Arrays","210","","","Dual drive network center 3TB","20240307153452","ICECAT","1","14998","https://images.icecat.biz/img/gallery/4488923_0628.jpg","360x260","https://images.icecat.biz/img/gallery_lows/4488923_0628.jpg","https://images.icecat.biz/img/gallery_mediums/img_4488923_medium_1480607232_6349_31089.jpg","https://images.icecat.biz/img/gallery_thumbs/4488923_0628.jpg","","","Freecom Dual drive network center 3TB disk array Desktop Black","3 TB, 2 x 3.5” SATA, Gigabit Ethernet, USB 2.0","Freecom Dual drive network center 3TB, 3 TB, HDD, Serial ATA, 3.5"", Desktop, Black","Freecom Dual drive network center 3TB. Total installed storage capacity: 3 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA, Storage drive size: 3.5"". Chassis type: Desktop, Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 93 mm, Depth: 200 mm, Height: 159 mm. Product colour: Black","Safety first!\n\nThe Dual Drive Network Center is an easy to use network drive with two hard drives inside for multiple configuration options. For example, it can be configured in such a way that one drive backs up the other – so if one of the drives fail, you will always have a copy of the data on the other drive. Rest assured, your documents, photos, movies and music will not be lost!\n\nRemovable\n\nThe hard drives of the Dual Drive Network Center can be easily removed from the enclosure, so you can replace the drives to increase the capacity if necessary. Removing the drives is simple: at the rear of the device, unlock the removable rack and slide out the drive. The internal drive is mounted to the removable rack with four easy to locate screws. Changing the drive really is child’s play!\n\nThe central station\n\nThe Dual Drive Network Center is the ideal central storage location for all your files. Install the drive on your network to give all connected computers access to the drive. It will show up as an extra drive letter in your operating system. Put your audio or video collection on the drive, and play back your favourite music, movies or photos directly from the drive on any connected computer or supported Audio/Video playback device. It’s as simple as that!","https://images.icecat.biz/img/gallery/4488923_0628.jpg|https://images.icecat.biz/img/gallery/img_4488923_high_1472516111_9573_26430.jpg|https://images.icecat.biz/img/gallery/img_4488925_high_1470973100_8106_16180.jpg|https://images.icecat.biz/img/gallery/img_4488925_high_1470973101_3922_16180.jpg","360x260|852x450|360x260|360x260","|||","","","","","","","","","","","Storage","Storage drives installed: Yes","Installed storage drive type: HDD","Number of storage drives installed: 2","Total installed storage capacity: 3 TB","Supported storage drive types: HDD","Number of storage drives supported: 2","Maximum supported storage capacity: 4 TB","Storage drive interface: Serial ATA","Storage drive size: 3.5""","RAID levels: 0, JBOD, 1","Ports & interfaces","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Design","Device class: Home & Home Office","Chassis type: Desktop","Product colour: Black","LED indicators: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Supported network protocols: TCP/IP, FTP, SMB, Gigabit Jumbo","Certification: UPnP/DLNA","Weight & dimensions","Width: 93 mm","Depth: 200 mm","Height: 159 mm","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -20 - 70 °C","Other features","Dimensions (WxDxH): 159 x 200 x 93 mm","Compatible operating systems: Windows XP/Vista/7, Mac OS X v. 10.4"