"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","4488920","","Freecom","34603","4488920","","NAS & Storage Servers","932","","","Network Center","20221021101432","ICECAT","1","68900","https://images.icecat.biz/img/norm/high/4488920-3011.jpg","852x450","https://images.icecat.biz/img/norm/low/4488920-3011.jpg","https://images.icecat.biz/img/gallery_mediums/img_4488920_medium_1481113326_3971_23752.jpg","https://images.icecat.biz/thumbs/4488920.jpg","","","Freecom Network Center","Dual Drive Network Center, DriveIn-Kit, 2x3.5” SATA, LAN 10/100/1000Mbps, USB 2.0, TCP/IP, FTP, SMB","Freecom Network Center","Freecom Network Center. Storage drive interface: Serial ATA, Storage drive size: 3.5"", RAID levels: 0, 1, JBOD. Supported network protocols: TCP/IP, FTP, SMB, Gigabit Jumbo, Cabling technology: 10/100/1000BASE-T(X), Maximum data transfer rate: 1000 Mbit/s. Weight: 1.35 kg. Certification: UPnP/DLNA. Dimensions (WxDxH): 159 x 200 x 93 mm, Minimum processor: Pentium-III / AMD Duron 900MHz, Power PC G3/G4/G5, Power Book G3/G4, Intel Mac, Minimum RAM: 256 MB","Safety first!\nThe Dual Drive Network Center is an easy to use network drive with two hard drives inside for multiple configuration options. For example, it can be configured in such a way that one drive backs up the other – so if one of the drives fail, you will always have a copy of the data on the other drive. Rest assured, your documents, photos, movies and music will not be lost!\n\nRemovable\nThe hard drives of the Dual Drive Network Center can be easily removed from the enclosure, so you can replace the drives to increase the capacity if necessary. Removing the drives is simple: at the rear of the device, unlock the removable rack and slide out the drive. The internal drive is mounted to the removable rack with four easy to locate screws. Changing the drive really is child’s play!\n\nThe central station\nThe Dual Drive Network Center is the ideal central storage location for all your files. Install the drive on your network to give all connected computers access to the drive. It will show up as an extra drive letter in your operating system. Put your audio or video collection on the drive, and play back your favourite music, movies or photos directly from the drive on any connected computer or supported Audio/Video playback device. It’s as simple as that!","https://images.icecat.biz/img/norm/high/4488920-3011.jpg|https://images.icecat.biz/img/gallery/img_4488920_high_1472516114_623_26430.jpg|https://images.icecat.biz/img/gallery/img_4488920_high_1472532276_9162_26430.jpg","852x450|852x450|852x450","||","","","","","","","","","Storage","Number of storage drives supported: 2","Storage drive interface: Serial ATA","Storage drive size: 3.5""","RAID levels: 0, 1, JBOD","Network","Jumbo frames support: Yes","Supported network protocols: TCP/IP, FTP, SMB, Gigabit Jumbo","Cabling technology: 10/100/1000BASE-T(X)","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 1","Weight & dimensions","Weight: 1.35 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 8 - 80%","Storage temperature (T-T): -20 - 70 °C","Certificates","Certification: UPnP/DLNA","Other features","Dimensions (WxDxH): 159 x 200 x 93 mm","Minimum processor: Pentium-III / AMD Duron 900MHz, Power PC G3/G4/G5, Power Book G3/G4, Intel Mac","Minimum RAM: 256 MB","Compatible operating systems: Windows XP/Vista/7, Mac OS X v. 10.4","Networking features: Gigabit Ethernet","Host interface: USB 2.0","Digital Living Network Alliance (DLNA) certified: Yes"