"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","4481951","","ASUS","ET2010AGT-B015E","4481951","","All-in-One PCs/Workstations","2282","","","EeeTop PC ET2010AGT","20240307153452","ICECAT","1","15730","https://images.icecat.biz/img/norm/high/4481951-5709.jpg","500x500","https://images.icecat.biz/img/norm/low/4481951-5709.jpg","https://images.icecat.biz/img/gallery_mediums/img_4481951_medium_1481113175_7322_23752.jpg","https://images.icecat.biz/thumbs/4481951.jpg","","","ASUS EeeTop PC ET2010AGT AMD Athlon II X2 250u 50.8 cm (20"") Touchscreen 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black","EeeTop PC ET2010AGT - AMD Athlon II X2 Dual Core 250u (1.6 GHz), 2048MB DDR3, 500GB SATAII HDD, ATI Radeon HD5470 (512MB), DVD Super Multi, 20"" (1400 x 900), HDMI, 6x USB 2.0, Gigabit Ethernet, 802.11 b/g/n, 1.3MP, Windows 7 Home Premium, 6kg, black","ASUS EeeTop PC ET2010AGT, 50.8 cm (20""), AMD Athlon II X2, 2 GB, 500 GB, Windows 7 Home Premium, Black","ASUS EeeTop PC ET2010AGT. Display diagonal: 50.8 cm (20""), Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black","Super-Slim ET2010 at Less than 1"" Thick\r\nThe all new ASUS EeeTop ET2010 packs all the benefits of an all-in-one PC in a stylish, ultra-slim design that is less than an inch thick. Designed to replace your desktop computer, the ET2010 features quick and easy start-ups, as well as plug-and-play capabilities. The ET2010’s space-saving design will clear up your workstation, saving you the mess of snaking and tangled cables. On top of that, the ET2010 can be wall-mounted, ensuring that it can be used almost anywhere.\r\n\r\nAccess an Assortment of Software with ASUS Eee Docking\r\nEvery EeeTop ET2010 comes with the ASUS-exclusive Eee Docking platform that serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software.\r\n\r\n- Fun Touch lets you enjoy unparalleled convenience with these touch-optimized applications;\r\n- Eee Amuse lets you stream or download a wide variety of exciting digital contents. It includes ASUS @Vibe, Game Park, and the ASUS AP Bank;\r\n- Eee Sharing lets you share or sync messages and data with your friends. It includes ASUS WebStorage and the E-Cam;\r\n- Eee Xperience features a host of applications that enhance your EeeTop PC’s audio visual performance. It includes Eee Splendid and Voice Command;\r\n- Eee Tools features a suite of useful tools that enhance your EeeTop PC user experience.\r\n\r\nExperience an Immersive Multimedia World\r\nWith its AMD Athlon II X2 250u dual core processor and ATI Radeon HD5470 graphics card with DirectX 11 support, the ASUS EeeTop ET2010AG delivers truly impressive cinematic visuals on their 20-inch High Definition plus (1600 x 900) display. With HDMI compatibility and SRS virtual 5.1 channel surround sound; they are designed to lure you into an immersive multimedia world.\r\n\r\nEnhance Your Computing Experience with Multi-Touch\r\nThe ASUS EeeTop ET2010AGT feature the 20-inch multi-touch screen that allows for easy and accurate input through your fingers. The optical multi-touch screen is considerably better than the resistive and capacitive multi-touch screen available on the market today, delivering better performance in terms of image clarity and reliability. The optical multi-touch screen found on the ET2010AGT lets you pinch- zoom or rotate images, and lets you scroll through webpage with ease.\r\n\r\nMulti-Task with the EeeTop PC\r\nThe ASUS EeeTop PC features an instant HDMI switch that lets you easily switch between PC and monitor modes. It allows you to carry out a multitude of tasks; letting you download files in the background while using it as a monitor for playing console game or watching movies. And when you’re done, simply switch back to PC mode to view your downloaded files.","https://images.icecat.biz/img/norm/high/4481951-5709.jpg|https://images.icecat.biz/img/gallery/img_5760986_high_1470920930_2457_9027.jpg|https://images.icecat.biz/img/gallery/img_5760986_high_1470920930_5854_9027.jpg|https://images.icecat.biz/img/gallery/img_5087210_high_1470921123_8794_9027.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","","","Display","Display diagonal: 50.8 cm (20"")","Touchscreen: Yes","Display brightness: 250 cd/m²","Contrast ratio (typical): 1000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Processor","Processor family: AMD Athlon II X2","Processor manufacturer: AMD","Processor model: 250u","Processor frequency: 1.6 GHz","Processor cores: 2","Processor cache: 0.512 MB","Processor cache type: L2","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD interface: SATA II","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","Discrete graphics card model: AMD Radeon HD 5470","On-board graphics card: No","Audio","Built-in microphone: Yes","Camera","Built-in camera: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Ethernet LAN data rates: 1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","Microphone in: Yes","Design","Product colour: Black","Software","Operating system installed: Windows 7 Home Premium","Weight & dimensions","Width (with stand): 496.8 mm","Depth (with stand): 20.3 mm","Height (with stand): 373.7 mm","Weight (with stand): 6 kg","Packaging content","Mouse included: Yes","Keyboard included: Yes","Remote control included: No","Other features","Graphics card family: AMD","TV tuner integrated: No","Cabling technology: 10/100/1000Base-T(X)","Chassis type: All-in-One","Compliance industry standards: IEEE 802.11 b/g/n","Display included: Yes","Floppy drive installed: No","Maximum graphics card memory: 512 MB","Networking features: Gigabit Ethernet","Number of processors installed: 1","Power requirements: 19V DC, 4.74A","Power supply: 90 W","Speakers: 2","Intel segment tagging: Enterprise, Small Business"