"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101"
"","","4480218","","HP","WB570EA#ABF#*KIT","4480218","","PCs/Workstations","153","","","Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse","20240307153452","ICECAT","","17927","https://images.icecat.biz/img/norm/high/4480218-373.jpg","287x480","https://images.icecat.biz/img/norm/low/4480218-373.jpg","https://images.icecat.biz/img/gallery_mediums/img_4480218_medium_1481113074_568_23752.jpg","https://images.icecat.biz/thumbs/4480218.jpg","","","HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC","Intel Core 2 Duo E7500 (2.93GHz, 3MB L2, 1066MHz), 3GB DDR3 SDRAM, 500GB SATA 7200 rpm, DVD-RW SuperMulti LightScribe, Intel GMA X4500HD, 22-in-1, Windows 7 Professional / Windows XP Professional + 2.4GHz Wireless Keyboard & Mouse (NB896AT)","HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse, 2.93 GHz, Intel® Core™2 Duo, 3 GB, 500 GB, DVD±RW, Windows 7 Professional","HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 7.58 kg","Invest today, grow tomorrow: realize your potential with the HP Pro 3010 Business Desktop PC. Designed to handle your everyday business needs with an eye towards the future with out-of-the-box productivity and flexibility in a modern look and feel.\r\n\r\nFeatures\r\n\r\nFlexibility comes standard\r\n- Your business needs evolve. The HP Pro is designed to change with you. Available ports, slots and bays allow you to configure your PC to meet your needs today and then expand your capabilities when the time is right.\r\n\r\nOut-of-the-box productivity\r\n- This PC is ready to go when you are with proven Intel® processors, a genuine Windows® 7 operating system, dual monitor support, up to 8 GB DDR3 SRAM memory and RAID support (Microtower only).\r\n\r\nThe choice is yours\r\n- Get a PC that’s a perfect fit with two available form factors designed for the way you work—either a space-saving Small Form Factor PC or the highly expandable Microtower PC.\r\n\r\nDo more with pre-qualified options \r\n- Easily transfer files to and from a variety of devices with the 22-in-1 Media Card Reader.\r\n\r\nBuilt to last\r\n- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.","https://images.icecat.biz/img/norm/high/4480218-373.jpg|https://images.icecat.biz/img/gallery/img_3799466_high_1470896109_1086_9027.jpg","287x480|273x480","|","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E7500","Processor frequency: 2.93 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 3 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E7000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74.1 °C","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 11","ECC supported by processor: No","Memory","Internal memory: 3 GB","Internal memory type: DDR3-SDRAM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA X4500HD","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Chassis type: Micro Tower","Country of origin: China","Performance","Product type: PC","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLB9Z","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 36503","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Weight & dimensions","Width: 185 mm","Depth: 416 mm","Height: 385 mm","Weight: 7.58 kg","Packaging content","Display included: No","Other features","LightScribe: Yes","TV tuner integrated: No","Remote control included: No","Networking features: Gigabit Ethernet","Floppy drive installed: No"