"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","443229","","CLUB3D","CGAX-HP136","443229","","Graphics Cards","170","","","Radeon X1300PRO 256MB","20221021101432","ICECAT","1","149813","https://images.icecat.biz/img/norm/high/443229-2127.jpg","2350x2350","https://images.icecat.biz/img/norm/low/443229-2127.jpg","https://images.icecat.biz/img/gallery_mediums/img_443229_medium_1480926566_7794_26509.jpg","https://images.icecat.biz/thumbs/443229.jpg","","","CLUB3D Radeon X1300PRO 256MB GDDR2","Radeon X1300PRO 256MB DDR2, PCI-E","CLUB3D Radeon X1300PRO 256MB, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels","CLUB3D Radeon X1300PRO 256MB. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI","The Club 3D Radeon® X1300Pro is a completely new generation of graphics based on latest 3D Technologies. In fact it is a derivative of the ATI™ high end X1800 family to bring high performance graphics technology to the discrete desktop market on extremely sharp pricing levels. The Club 3D Radeon® X1300Pro is targeted to the more 3D games orientated PC user. It combines the excellent desktop capabilities for Home and Office applications of the X1300 with more rendering power for 3D games by having higher clock speeds.\r\n\r\nHeatpipe VGA Cooling \r\nThe Club 3D X1300 Pro is using advanced Heatpipe cooling technology to make noiseless operation possible. The heat of the GPU, is spread out over two large heatsinks mounted on the Club 3D X1300 Pro. This technology, combined with the full acceleration for multimedia content and HDTV capabilites makes this product he best solution for your multimedia and family entertainment system.\r\n\r\nHigh Performance Memory Controller\r\n- Fully associative texture, color, and Z/stencil cache designs\r\n- Hierarchical Z-buffer with Early Z test\r\n- Lossless Z Compression (up to 48:1)\r\n- Fast Z-Buffer Clear\r\n- Z/stencil xache optimized for real-time shadow rendering\r\n\r\nUltra-Threaded Shader Engine\r\n- Support for Microsoft® DirectX® 9.0 • Shader Model 3.0 programmable vertex and pixel shaders in hardware\r\n- Full speed 128-bit floating point processing for all shader operations\r\n- Up to 128 simultaneous pixel threads\r\n- Dedicated branch execution units for high performance dynamic branching and flow control\r\n- Dedicated texture address units for improved efficiency\r\n- 3Dc+ texture compression\r\n- High quality 4:1 compression for normal maps and two-channel data formats\r\n- High quality 2:1 compression for luminance maps and single-channel data formats\r\n- Multiple Render Target (MRT) support\r\nRender to vertex buffer support\r\n- Complete feature set also supported in OpenGL® 2.0\r\n\r\nAdvanced Image Quality Features\r\n- 64-bit floating point HDR rendering supported throughout the pipeline\r\n- Includes support for blending and multi-sample anti-aliasing\r\n- 32-bit integer HDR (10:10:10:2) format supported throughout the pipeline\r\nIncludes support for blending and multi-sample anti-aliasing\r\n- 2x/4x/6x Anti-Aliasing modes\r\nMulti-sample algorithm with gamma correction, programmable sparse sample patterns, and centroid sampling\r\nNew Adaptive Anti-Aliasing feature with Performance and Quality modes\r\nTemporal Anti-Aliasing mode\r\nLossless Color Compression (up to 6:1) at all resolutions, including widescreen HDTV resolutions\r\n- 2x/4x/8x/16x Anisotropic Filtering modes\r\n- Up to 128-tap texture filtering\r\n- Adaptive algorithm with Performance and Quality options\r\n- High resolution texture support (up to 4k x 4k)\r\n\r\nAvivo™ Video and Display Engine\r\nHigh performance programmable video processor\r\n- Accelerated MPEG-2, MPEG-4, DivX, WMV9, VC-1, and H.264 decoding (including DVD/HD-DVD/Blu-ray playback), encoding & transcoding\r\nDXVA support\r\n- De-blocking and noise reduction filtering\r\n- Motion compensation, IDCT, DCT and color space conversion\r\n- Vector adaptive per-pixel de-interlacing\r\n3:2 pulldown (frame rate conversion)\r\n- Seamless integration of pixel shaders with video in real time\r\n- HDR tone mapping acceleration\r\nMaps any input format to 10 bit per channel output\r\n- Flexible display support\r\n- Dual integrated DVI transmitters (one dual-link + one single-link)\r\nDVI 1.0 / HDMI compliant and HDCP ready\r\n- Dual integrated 10 bit per channel 400 MHz DACs\r\n- 16 bit per channel floating point HDR and 10 bit per channel DVI output\r\n- Programmable piecewise linear gamma correction, color correction, and color space conversion (10 bits per color)\r\n- Complete, independent color controls and video overlays for each display\r\n- High quality pre- and post-scaling engines, with underscan support for all outputs\r\n- Content-adaptive de-flicker filtering for interlaced displays\r\n- Xilleon™ TV encoder for high quality analog output\r\n- YPrPb component output for direct drive of HDTV displays*\r\n- Spatial/temporal dithering enables 10-bit color quality on 8-bit and 6-bit displays\r\n- Fast, glitch-free mode switching\r\nVGA mode support on all outputs\r\n\r\nHyperMemory™ 2\r\n- 2nd generation virtual memory management technology\r\n- Improved PCI Express transfer efficiency\r\n- Supports rendering to system memory as well as local graphics memory","https://images.icecat.biz/img/norm/high/443229-2127.jpg","2350x2350","","","","","","","","","","","","Processor","Maximum resolution: 2048 x 1536 pixels","Processor frequency: 600 MHz","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR2","Memory bus: 128 bit","Memory clock speed: 800 MHz","Number of pipelines: 4","Ports & interfaces","Dual VGA: No","TV-out: Yes","Video in: N","DVI ports quantity: 2","Performance","TV tuner integrated: No","DirectX version: 9.0","Shader model version: 3.0","OpenGL version: 2.0","Dual Link DVI: Yes","Full HD: Yes","Dual DVO: No","Power","Minimum system power supply: 350 W","System requirements","Minimum system requirements: CD-ROM\nPCIe (x16)","Minimum processor: Intel Pentium / AMD Athlon","Minimum RAM: 128 MB","Packaging content","Bundled software: Power DVD 5 MCE\nPowerDirector Express 3\nPowerProducer 3\nMedi@show\nE-Manual & Driver CD","Other features","Mac compatibility: No","Cable type: S-video/Composite","Compatible operating systems: Microsoft Windows XP/x64, MCE\nMicrosoft Windows 2000\nLinux","Compatible products: PC"