"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","4141","","Canon","6862A006","4141","","Inkjet Printers","234","","","BUBBLE JET S200","20190404035354","ICECAT","1","74878","https://images.icecat.biz/img/norm/high/4141-5881.jpg","200x179","https://images.icecat.biz/img/norm/low/4141-5881.jpg","https://images.icecat.biz/img/gallery_mediums/img_4141_medium_1480669778_524_2323.jpg","https://images.icecat.biz/thumbs/4141.jpg","","","Canon BUBBLE JET S200 inkjet printer Colour","BUBBLE JET S200 5PPM (NMS) A4 USB 3PPM-CLR 720 DPI NL (NMS)","Canon BUBBLE JET S200, Colour, 2, 5 ppm","Canon BUBBLE JET S200. Colour, Number of print cartridges: 2. Print speed (black, normal quality, A4/US Letter): 5 ppm","The Bubble Jet S200 is equipped with a resolution of 2800 x 720 dpi, pigment black and High Colour inks. The S200 produces laser-like black and bright, vibrant colours even on plain paper, making all your projects look crisp, clear and professional.\r\n
\r\nAdvanced features have also been added, such as special Photo and Image Optimisers to perfect your images and Vivid photo technology that captures those colours that your PC monitor can't show.\r\n
\r\nAnd the Bubble Jet S200 works at up to 5ppm in mono and 3ppm in colour and boasts a high speed relay sheet feeding mechanism for faster paper throughput. It is capable of printing on a wide variety of special media from 4"" x 6"" cards to banners. Plus with ink low/ink out warning system, print cancel button and a small footprint, this is one home printer that won't cramp your space or style.","https://images.icecat.biz/img/norm/high/4141-5881.jpg","200x179","","","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 2","Printing","Print speed (black, normal quality, A4/US Letter): 5 ppm","Print resolution colour: 2880 x 720 DPI","Print speed (colour, normal quality, A4/US Letter): 3 ppm","Input & output capacity","Maximum input capacity: 50 sheets","Performance","Buffer size: 64 KB","Design","Market positioning: Home & office","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 98/2000/Me/XP and Mac OS 8.6 to 9.x","Minimum system requirements: Windows 98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display.Windows Millenium Edition:Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows 2000: Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB for Server, 25 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows XP Professional/Home Edition:Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, USB interface, Super VGA display.","Minimum system requirements for Macintosh: Mac OS 8.6-9.x: Macintosh with USB, 12 MB available RAM, 30 MB free HD space. Mac OS X:Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.","Other features","Printer management: ICM v 2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)","Dimensions (WxDxH): 390 x 189 x 162 mm","Type: Inkjet-colour","Networking features: N","Features","Print head nozzles: Black: 64, Color: 72 (24 x 3 color)","Paper handling","Media weights by paper path: 64 to 105 g/m2 and supported Canon special media up to 245 g/m2","Paper handling: Auto sheet feeder","Standard media sizes: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10) & custom size","Other features","Compatible ink types, supplies: BCI-24Bk Black Ink Tank, BCI-24Clr Color Ink Tank","Colour printing technology: Bubble Jet ink-on-demand"