"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","40652904","","Lenovo","10QYPAR1EU","40652904","","Computer Monitors","222","","","24 Gen3","20240314194647","ICECAT","1","118685","https://images.icecat.biz/img/gallery/37987305_1590464022.jpg","604x499","https://images.icecat.biz/img/gallery_lows/37987305_1590464022.jpg","https://images.icecat.biz/img/gallery_mediums/37987305_1590464022.jpg","https://images.icecat.biz/img/gallery_thumbs/37987305_1590464022.jpg","http://objects.icecat.biz/objects/mmo_40652904_1518422936_3778_6400.pdf","","Lenovo 24 Gen3 computer monitor 60.5 cm (23.8"") 1920 x 1080 pixels Full HD LED Black","23.8"" FHD (1920x1080) IPS, 16:9, 0.2745x0.2745mm, 250cd/m2, 1000:1, 92.6 dpi, 72%","Lenovo 24 Gen3, 60.5 cm (23.8""), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black","Lenovo 24 Gen3. Display diagonal: 60.5 cm (23.8""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black","The ThinkCenter Tiny-in-One 24” is a lightweight, slim monitor that comfortably manages your workspace. Equipped with a LED panel, lift and tilt stand, and DisplayPort connectivity, this monitor delivers reliable performance at an affordable price. Best of all, it supports a Tiny PC.\n\nFeatures & Benefits\n23.8-inch backlit LED panel with 1920 x 1080 resolution\nSupports Lenovo Tiny PC\n1080p Camera, Dual MIC Array, 1 x DisplayPort\nDigital Controls with 8-language OSD Support mode for different aspect ratios(16:9, 4:3)\nRatings: Energy Star 7.0, EPEAT Gold, China Energy Label Tier 1, EU RoHS, China RoHS, Turkey RoHS, Ukraine RoHS\n\nWhat's in the Box\nOne TIO 24 GEN3\nStand and base\nAC power adapter\nPower Cord\nCD containing multilingual user guide, setup test pattern and Windows installation file\nQuick start and safety poster","https://images.icecat.biz/img/gallery/37987305_1590464022.jpg|https://images.icecat.biz/img/gallery/37987305_7737285669.jpg|https://images.icecat.biz/img/gallery/37987305_2493861768.jpg|https://images.icecat.biz/img/gallery/37987305_0275722852.jpg|https://images.icecat.biz/img/gallery/37987305_6775252611.jpg","604x499|565x487|800x405|746x612|575x506","||||","","","","","","","","","","","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Response time: 6 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Display surface: Matt","Supported graphics resolutions: 640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.2745 x 0.2745 mm","Pixel density: 92.6 ppi","Viewable size, horizontal: 53.5 cm","Viewable size, vertical: 31.3 cm","Viewable size diagonal: 60.5 cm","Colour gamut: 72%","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: Yes","Number of speakers: 2","RMS rated power: 4 W","Megapixel (approx.): 2 MP","Built-in microphone: Yes","Design","Market positioning: Business","Product colour: Black","Feet colour: Black","Ports & interfaces","Built-in USB hub: Yes","Number of upstream ports: 1","USB Type-A downstream ports quantity: 3","DVI port: No","DisplayPorts quantity: 1","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Cable lock slot type: Kensington","Height adjustment: 11 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 30°","On Screen Display (OSD): Yes","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Depth (with stand): 282.3 mm","Height (with stand): 399.4 mm","Weight (with stand): 5.86 kg","Width (without stand): 539.8 mm","Depth (without stand): 72.5 mm","Height (without stand): 367.6 mm","Weight (without stand): 3.61 kg","Packaging content","Manual: Yes","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Other features","AC adapter included: Yes","Display: LED","On/off switch: Yes","TV tuner integrated: No","Certification: TCO 7.0, TCO Edge 2.0, WEEE, RoHS, ENERGY STAR 7.0, EPEAT Gold, ULE Gold, TUV, VOC","Thin Client","Thin client installed: No","Logistics data","Harmonized System (HS) code: 85285210"