"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","40168","","Allied Telesis","AT-8350GB","40168","","网络交换机","258","","","48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay","20221021101407","ICECAT","1","66807","https://images.icecat.biz/img/norm/high/40168.jpg","213x216","https://images.icecat.biz/img/norm/low/40168.jpg","https://images.icecat.biz/img/gallery_mediums/img_40168_medium_1480673614_7033_2323.jpg","https://images.icecat.biz/thumbs/40168.jpg","","","Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U","","Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay, 全双工传输, 1U","Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay. 基本交换 RJ-45 以太网端口数量: 50. 全双工传输. MAC 地址表: 8000 登录, 交换容量: 32 Gbit/秒. 网络标准: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... 外型: 1U","","https://images.icecat.biz/img/norm/high/40168.jpg","213x216","","","","","","","","","","端口 & 界面","基本交换 RJ-45 以太网端口数量: 50","联网","网络标准: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","以太网铜缆技术: 1000Base-T, 100Base-TX, 10Base-T","全双工传输: 是","数据传输","MAC 地址表: 8000 登录","交换容量: 32 Gbit/秒","最大数据传输率: 0.1 Gbit/秒","程序包缓冲区内存: 16 MB","协议","管理协议: SNMP, RMON, Telnet, IGMP","数据链路协议: Ethernet, Fast Ethernet, Gigabit Ethernet","设计","外型: 1U","性能","平均故障间隔时间: 42000 小时","环境条件","运行温度范围(T - T): 0 - 40 °C","储存温度范围 (T-T): -20 - 70 °C","重量和尺寸","重量: 3.7 kg","其他功能","管理平台: Web-based management, CMI","数据传输速度: 1000 Mbit/秒","尺寸(宽 x 深 x 高): 440 x 185 x 44 mm","数据包包传输速度: 14880-1488000 pps","电源需求: 100-240V AC, 50-60Hz, 4.0/2.0A","输入输出端口: 48x 10/100 Ethernet Ports\n2x Copper Gigabit ports\n2x GBIC slots\n1x Expansion slot\n1x RS232 (9pin female) port\n1x Power Adapter port","电磁辐射: UL 1950, FCC Class A, CSA 22.2 No. 950, EN55022 Class A, EN 60950 (TUV), EN50082-1"