"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","3922456","","DELL","210-30596","3922456","0884116024132|884116024132","Laser Printers","235","","","7130cdn","20221021101432","ICECAT","1","94346","https://images.icecat.biz/img/norm/high/3922456-4667.jpg","677x506","https://images.icecat.biz/img/norm/low/3922456-4667.jpg","https://images.icecat.biz/img/norm/medium/3922456-4667.jpg","https://images.icecat.biz/thumbs/3922456.jpg","","","DELL 7130cdn Colour 1200 x 1200 DPI A3","7130cdn, A3, 1200 x 1200dpi, 35ppm, 1GHz, 512MB RAM, USB 2.0, GLAN, 66kg, White","DELL 7130cdn, Laser, Colour, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing","DELL 7130cdn. Print technology: Laser, Colour. Number of print cartridges: 2, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready. Product colour: White","Get brilliant, accurate colour prints with Dell's high-performance A3 (11”x17”) colour printer. Get stunningly accurate, professional-quality colour printouts every time with the Dell™ 7130cdn Colour Printer. Bring incredible contrast, detail and richness to your most demanding print jobs with the advanced features of ColourbyDell. The Dell 7130cdn Colour Printer delivers speed, responsiveness and professional print quality at a compelling price point, day after day or provide support for this kind of long-term print quality and price reliability. The Dell 7130cdn Colour Printer handles a wide range of print sizes, paper weights and professional printing needs.\n\nHighlights:\n- Crisp,Clear Text: Black trapping technology and an innovative image enhancement algorithm can produce stunning detail even on dark backgrounds;\n- Brilliant Images: Get stellar clarity and definition with high-performance LED printhead technology, up to 1200x1200dpi print resolution and advanced colour registration;\n- Fast Print Speeds: Save time and money by printing in-house with fast print speeds up to 35/35 ppm (A4 at standard resolution) and 20/20 ppm (A3) in both colour and mono (actual print speed will vary with use);\n- Flexible Paper Sizes: Print A4, and banners in sizes up to (320mm x 1200mm);\n- Flexible Paper Handling Options: Duplexer (2-sided printing) is standard; optional 500-sheet feeder and 1500-sheet high-capacity feeder let you expand your printer capacity as your business grows;\n- Change Toner Less Often: Optional high-yield toner cartridges help you minimize downtime and avoid unnecessary user intervention;\n- The Dell 7130cdn Colour Printer designed to deliver outstanding reliability, along with the capability of handling up to 150,000 pages per month (max).","https://images.icecat.biz/img/norm/high/3922456-4667.jpg|https://images.icecat.biz/img/gallery/16713_3922456_2733.jpg|https://images.icecat.biz/img/gallery/16713_3922456_3385.jpg|https://images.icecat.biz/img/gallery/16713_3922456_4910.jpg|https://images.icecat.biz/img/gallery/16713_3922456_6286.jpg|https://images.icecat.biz/img/gallery/16713_3922456_4155.jpg","677x506|558x387|550x300|560x389|558x390|552x331","|||||","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Print speed (black, normal quality, A3): 20 ppm","Duplex print speed (black, normal quality, A4/US Letter): 28 ppm","Warm-up time: 70 s","Features","Maximum duty cycle: 150000 pages per month","Number of print cartridges: 2","Page description languages: PCL 5c, PCL 5e, PCL 6","Printer fonts: PCL, PostScript","Number of printer fonts: 220","Number of PCL fonts: 81","Number of PostScript fonts: 139","Input & output capacity","Total input capacity: 500 sheets","Total output capacity: 400 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity (sheets): 2100 sheets","Maximum output capacity (sheets): 400 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4","Maximum print size: 297 x 420 mm","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Network ready: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Supported network protocols (IPv4): TCP/IP, IPv4, IPv6, LPR/LPD, Port9100, FTP/TFTP, IPP, WSD, HTTP, HTTPS, SSL, NBNS(WINS), SMTP, DNS, SLP, SSDP, SNMP v1/v2c/ v3, DHCP, BOOTP, AutoIP, Apple, Ether","Performance","Internal memory: 512 MB","Maximum internal memory: 1024 MB","Memory type: DDR2","Processor frequency: 1000 MHz","Design","Product colour: White","Display: LED","Certification: CE, WHQL, RoHS","Power","Power consumption (printing): 670 W","Power consumption (standby): 94 W","Power consumption (PowerSave): 11 W","Power consumption (off): 0.4 W","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Server operating systems supported: Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64","Operational conditions","Operating temperature (T-T): 10 - 32 °C","Operating relative humidity (H-H): 10 - 85%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 66 kg","Dimensions (WxDxH): 640 x 665 x 399 mm","Packaging data","Package weight: 84 kg","Other features","Power supply type: AC","Power requirements: 230V","Network interface: Gigabit Ethernet","Fonts included: Y","Power LED: Yes","Stand-by LED: Yes","Supported media weight(s): 60 - 280 g/m²","Package dimensions (WxDxH): 783 x 768 x 650 mm","Weight (imperial): 65.9 kg (145.2 lbs)"