"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","3895","","BenQ","99.B6513.552","3895","","Optical Disc Drives","214","","","DVD 16xDVD 48xCD IDE int Retail","20190404035347","ICECAT","1","32287","https://images.icecat.biz/img/norm/high/3895-1429.jpg","200x150","https://images.icecat.biz/img/norm/low/3895-1429.jpg","https://images.icecat.biz/img/gallery_mediums/img_3895_medium_1480669441_3721_2323.jpg","https://images.icecat.biz/thumbs/3895.jpg","","","BenQ DVD 16xDVD 48xCD IDE int Retail optical disc drive Internal White","DVD-ROM 16xDVD 48xCD IDE intern Retail","BenQ DVD 16xDVD 48xCD IDE int Retail, White, IDE/ATA, 512 MB, 48x, 90 ms, 100 ms","BenQ DVD 16xDVD 48xCD IDE int Retail. Product colour: White. Interface: IDE/ATA, Drive device, buffer size: 512 MB. CD read speed: 48x. DVD drive average random access time: 90 ms, Access time: 100 ms. Power requirements: DC 5 V±5%, 1.1 A, DC 12 V±5%, 1.5 A, Minimum system requirements: IBM PC, Minimum RAM: 128 MB","CAV writing mode, stabilize the reading speed \r\n 16X DVDROM / 48X CDROM Reading – Fast and Stable \r\n Flash-able memory – You can easily enjoy the latest technologies with firmware upgrade \r\n Emergency eject hole – Manually eject the disc while emergency when power is off \r\n Low noise design with low vibration mechanism \r\n","https://images.icecat.biz/img/norm/high/3895-1429.jpg","200x150","","","","","","","","","","Design","Internal: Yes","Product colour: White","Performance","Interface: IDE/ATA","Drive device, buffer size: 512 MB","Reading speed","CD read speed: 48x","Access time","DVD drive average random access time: 90 ms","Access time: 100 ms","Operational conditions","Operating relative humidity (H-H): 20 - 90%","Operating temperature (T-T): 0 - 50 °C","Other features","Power requirements: DC 5 V±5%, 1.1 A, DC 12 V±5%, 1.5 A","Minimum system requirements: IBM PC","Minimum RAM: 128 MB","Minimum processor: Pentium III 550MHz CPU","Minimum storage drive space: 100 MB","Reading speed","DVD read speed: 16x"