"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","3849855","","HP","VN791ET_KR145AT","3849855","","PCs/Workstations","153","","","6005 Pro MT","20240307153452","ICECAT","","13628","https://images.icecat.biz/img/gallery/img_3850071_high_1470926848_5318_16180.jpg","480x449","https://images.icecat.biz/img/gallery_lows/img_3850071_low_1470926848_8341_16180.jpg","https://images.icecat.biz/img/gallery_mediums/img_3850071_medium_1470926848_6672_16180.jpg","https://images.icecat.biz/img/gallery_thumbs/img_3850071_thumb_1470926848_9142_16180.jpg","","","HP 6005 Pro MT AMD Athlon X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows Vista Business Micro Tower PC","6005 Pro MT AMD Athlon II X2 B22 2.8GHz, 2 x 1 GB DDR3 SDRAM, 250GB SATA, SATA DVD+/-RW 16x SuperMulti LightScribe, ATI Radeon HD 4200, HP Media Card Reader, Windows XP Professional / Windows® Vista Business & L1950g 19-inch LCD Monitor 1280 x 1024, 800:1, 5 ms","HP 6005 Pro MT, 2,8 GHz, AMD Athlon X2, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business","HP 6005 Pro MT. Processor frequency: 2,8 GHz, Processor family: AMD Athlon X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 9,3 kg","High performance PC with energy efficiency features, flexibility and expandibility.\r\n\r\nDesigned to deliver\r\n- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics.\r\n\r\nImprove your bottom line\r\n- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.\r\n\r\nDrive business productivity\r\n- Make the most of your computing environment with integrated dual monitor support, RAID and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.\r\n\r\nEasy to deploy and manage\r\n- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management and automated system startup and shutdown.","https://images.icecat.biz/img/gallery/img_3850071_high_1470926848_5318_16180.jpg|https://images.icecat.biz/img/gallery/img_3850071_high_1470926849_1119_16180.jpg|https://images.icecat.biz/img/gallery/img_3850071_high_1470926849_5482_16180.jpg|https://images.icecat.biz/img/gallery/img_3849855_high_1470926899_5099_16180.jpg","480x449|248x480|303x480|200x200","|||","","","","","","","","","Processor","Processor family: AMD Athlon X2","Processor manufacturer: AMD","Processor model: B22","Processor frequency: 2,8 GHz","Processor cache: 2 MB","Processor cache type: L2","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 1 GB","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 250 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: AMD Radeon HD 4200","Maximum graphics card memory: 0,5 GB","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","Design","Chassis type: Micro Tower","Country of origin: China","Performance","Product type: PC","Motherboard chipset: AMD 785G","Audio system: HDA","Software","Operating system installed: Windows Vista Business","Power","Power consumption (typical): 320 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 176 mm","Depth: 430 mm","Height: 377 mm","Weight: 9,3 kg","Packaging content","Display included: Yes","Display diagonal: 48,3 cm (19"")","Display resolution: 1280 x 1024 pixels","Contrast ratio (typical): 800:1","Display brightness: 300 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Other features","Power requirements: 100 – 240 VAC, 50/60 Hz","LightScribe: Yes","Display: LCD","Networking features: Gigabit Ethernet","Graphics card family: AMD","Video adapter, bus: PCI Express x16","Storage drive controller: SATA 3.5Gb/s NCQ SMART IV","Expansion slots: 1 x PCI"