"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124"
"","","3849532","","ASUS","90NVSA3251632XLC407Y","3849532","","Laptops","151","Zenbook","","UX30-QX054X","20201201162147","ICECAT","","47278","https://images.icecat.biz/img/norm/high/3849532-4822.jpg","500x500","https://images.icecat.biz/img/norm/low/3849532-4822.jpg","https://images.icecat.biz/img/gallery_mediums/img_3849532_medium_1481103918_7222_23568.jpg","https://images.icecat.biz/thumbs/3849532.jpg","","","ASUS Zenbook UX30-QX054X Intel® Core™2 Duo SU7300 33.8 cm (13.3"") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional","UX30-QX054X - 13.3"" (1366x768, WXGA, Glare, HD Ready, LED), Intel Core 2 Duo ULV SU 7300 (1.3 GHz), Intel GS45, 4 GB (2 GBx2) DDR2, 500 GB SATA 5400 rpm, Intel GMA 4500M, HDMI, Bluetooth 2.1, 3 cell, Windows® 7 Professional","ASUS Zenbook UX30-QX054X, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3""), 1366 x 768 pixels, 4 GB, 500 GB","ASUS Zenbook UX30-QX054X. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Weight: 1.39 kg","Intuitive and Innovative Features with Users in Mind\r\nDespite being slim and lightweight, the ASUS UX30 does not compromise on performance and user-centric features. It boasts an intuitive multi-touch touchpad that enables users to intuitively interact with their programs. Users can access a myriad of functions with motions such as sliding up and down, left and right, as well as up and down with two or three fingers simultaneously. It also features an chiclet keyboard, which provides users with wider gaps between keycaps to minimize errors. Finally, with ASUS IceCool Design provides a palm-rest that provides a lower-than-average temperature for prolonged computing hours in maximum comfort.\r\n\r\nSlim and Contemporary Design\r\nThe ASUS UX30 is truly a thing of beauty and style, with an exterior that is not only shrouded in satin-brushed aluminum, but also cleverly conceals a wealth of connectivity ports in a slim and lightweight design that measures only 1.96cm in profile.\r\n\r\nAn Impressive Array of Multimedia Options \r\nThe ASUS UX30 features a 13.3-inch WXGA LCD display which merges seamlessly with the lid to form a flushed surface that reflects contemporary styling and grace. An Intel® GMA 4500MHD provides users with high definition visual enjoyment, while SRS Premium Sound™ brings surreal cinematic audio enjoyment to users wherever they go.","https://images.icecat.biz/img/norm/high/3849532-4822.jpg|https://images.icecat.biz/img/gallery/3849532_2159.jpg|https://images.icecat.biz/img/gallery/3849532_9569.jpg","500x500|425x500|425x405","||","","","","","","","","","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: SU7300","Processor frequency: 1.3 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 956","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 10 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","ECC supported by processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Discrete graphics card memory: 1.39 GB","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: 10/100/1000 Mbits","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® GS45 Express","Software","Operating system installed: Windows 7 Professional","Pre-installed software: Office Ready","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE4","Processor code: SLGYV","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42791","Conflict-Free processor: No","Battery","Number of battery cells: 3","Battery capacity: 3250 mAh","Power","AC adapter power: 40 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 1.39 kg","Width: 328 mm","Depth: 222 mm","Height (front): 6.8 mm","Height (rear): 1.96 cm","Other features","Wireless technology: 802.11 bgn","Infrared data port: No","Type: PC","TV-in port: No","Internal modem: No","Intel segment tagging: Enterprise"