"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","3849200","","Lenovo","NSP3VGE?3JAHRE","3849200","","Laptops","151","ThinkPad","SL","ThinkPad SL410","20240307153452","ICECAT","","13286","https://images.icecat.biz/img/norm/high/3849200-5175.jpg","480x320","https://images.icecat.biz/img/norm/low/3849200-5175.jpg","https://images.icecat.biz/img/gallery_mediums/img_3849200_medium_1481103860_0571_23568.jpg","https://images.icecat.biz/thumbs/3849200.jpg","","","Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35.6 cm (14"") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black","Intel Core 2 Duo T5870 (2.0GHz), 2GB DDR3, 320GB SATA, 14"" 1366 x 768, Intel X4500, DVD-RW, W7Pro","Lenovo ThinkPad SL410, Intel® Core™2 Duo, 2 GHz, 35.6 cm (14""), 1366 x 768 pixels, 2 GB, 320 GB","Lenovo ThinkPad SL410. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.9 kg","Powerful and energy-efficient mainstream laptops for low TCO and high productivity.","https://images.icecat.biz/img/norm/high/3849200-5175.jpg|https://images.icecat.biz/img/gallery/img_4750195_high_1470913812_7264_9027.jpg|https://images.icecat.biz/img/gallery/img_4750195_high_1470913813_1505_9027.jpg","480x320|500x398|450x375","||","","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Dual-screen: No","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T5870","Processor frequency: 2 GHz","Processor cores: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: LGA 3647 (Socket P)","Processor front side bus: 800 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","FSB Parity: No","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 10","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD-RW","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Pro, SD, SDHC, xD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X4500","Maximum graphics card memory: 0.384 GB","Audio","Audio system: High Definition Audio","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® PM45 Express","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: No","Intel Demand Based Switching: No","Intel 64: Yes","Execute Disable Bit: Yes","Processor package size: 35 x 35 mm","Processor code: SLAZR","Embedded options available: No","Processor ARK ID: 37034","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Weight & dimensions","Weight: 2.9 kg","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Dimensions (WxDxH): 358 x 260 x 37 mm","TV-in port: No","HDD user password: Yes","Internal modem: Yes","TV tuner integrated: No"