"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","3848472","","NETGEAR","RNDX4420-100EUS","3848472","","NAS & Storage Servers","932","","","ReadyNAS NVX","20240307153452","ICECAT","1","25148","https://images.icecat.biz/img/norm/high/3684971-4944.jpg","2148x2700","https://images.icecat.biz/img/norm/low/3684971-4944.jpg","https://images.icecat.biz/img/gallery_mediums/img_3684971_medium_1481118439_1393_23531.jpg","https://images.icecat.biz/thumbs/3684971.jpg","","","NETGEAR ReadyNAS NVX NAS Ethernet LAN connection Black","ReadyNAS NVX 8 TB RNDX4420","NETGEAR ReadyNAS NVX, NAS, 8 TB, Black","NETGEAR ReadyNAS NVX. Total installed storage capacity: 8 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Internal memory: 1 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP 3.1, NFS v2 / v3, HTTP/S, FTP/S, UPnP, iSCSI, Maximum data transfer rate: 1000 Mbit/s. Cooling type: Active, Product colour: Black, Display type: LCD. Type: NAS, Device class: Home & Home Office","Flexible, Highly Affordable Business-Class Storage\n- Support for both database and server virtualization applications.\n- Reliable, automatic, data protection with offsite options.\n- Cross-platform support for Windows, Macintosh and UNIX/Linux systems.\n- Whisper-quiet, space efficient design for desktop locations.\nThe ReadyNAS NVX is a 4-bay desktop storage system designed for home offices, workgroups and small businesses . It is a high-quality solution for storing, sharing and protecting business critical data that is affordable for the smallest office.\nReadyNAS unified architecture solves numerous data management problems with a single system, making capacity management, access, backup, restore and disaster recovery worries obsolete. Now you can eliminate common data concerns and revolutionize your storage environment without becoming an expert.\n\nStore\nCentralize data from your local systems into one single storage device, reducing management headaches and instantly increasing reliability. Capacity can be added with zero downtime, and ReadyNAS supports both file sharing and server applications like Microsoft Exchange, SQL Server® or VMware.\n\nShare\nAccess data no matter where you are – from multiple computers, on the road, or in an alternate office location. Serve files to Windows, Macintosh and Linux/UNIX users simultaneously. Safely deliver or present your work to customers and clients without email headaches!\n\nProtect\nSuccessful businesses understand that lost information means lost revenue. Multiple layers of protection are built into every business-class ReadyNAS, including drive fault tolerance, online backups (snapshot), and secure offsite replication to another ReadyNAS system. A ReadyNAS revolutionizes backup and recovery times and can replace tape completely, making offsite replication and backup a complete, affordable and timely reality for small business users.\n\nReadyNAS Vault\nWhat about accessing historical records of your data, not just the most recent version? A ReadyNAS can move multiple archive copies to a datacenter using the optional ReadyNAS Vault software. This centralized, set-and-forget choice means no more dedicated servers, licenses or failed jobs, and captures as little or as much as you choose. Recovery can be done from any network location and is as simple as using a Web browser!","https://images.icecat.biz/img/norm/high/3684971-4944.jpg","2148x2700","","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 8 TB","Number of storage drives installed: 4","Number of storage drives supported: 4","Installed storage drive type: HDD","Supported storage drive types: HDD","Storage drive capacity: 2 TB","Storage drive interface: Serial ATA II","RAID support: Yes","Storage drive size: 3.5""","Maximum supported storage capacity: 8 TB","RAID levels: 0, 1, 5","Memory","Internal memory: 1 GB","Internal memory type: DDR2","Network","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","iSCSI support: Yes","Supported network protocols: CIFS/SMB, AFP 3.1, NFS v2 / v3, HTTP/S, FTP/S, UPnP, iSCSI","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 3","Design","Cooling type: Active","Product colour: Black","Display type: LCD","Performance","Type: NAS","Device class: Home & Home Office","Backup function: Yes","Multilingual support: Yes","Software","Operating system installed: RAIDiator","Bundled software: CDP\r\nReadyNAS Vault","Power","Power consumption (typical): 200 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 132 mm","Depth: 222 mm","Height: 200 mm","Weight: 4.6 kg","Technical details","Sustainability certificates: RoHS","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Certification: FCC, UL, CE, C-Tick, KCC, VCCI","Other features","Compatible operating systems: Windows, Mac, Linux/UNIX","Weight & dimensions","Weight (imperial): 4.54 kg (10 lbs)"