"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107" "","","3848425","","ASUS","90OA19D12111782E32J","3848425","","Laptops","151","Eee PC","","Eee PC 1008HA-WHI039S (Seashell)","20240307153452","ICECAT","","11298","https://images.icecat.biz/img/norm/high/3848425-22.jpg","320x342","https://images.icecat.biz/img/norm/low/3848425-22.jpg","https://images.icecat.biz/img/gallery_mediums/img_3848425_medium_1481103747_9638_23568.jpg","https://images.icecat.biz/thumbs/3848425.jpg","","","ASUS Eee PC 1008HA-WHI039S (Seashell) Intel Atom® N280 Netbook 25,6 cm (10.1"") 1 GB DDR2-SDRAM Windows 7 Starter White","Eee PC 1008HA-WHI039S (Seashell) - Glare 10.1"" WSVGA(1024x600), ATOM N280 1.66G, Bluetooth, WiFi 802.11n, 1G DDR2, 250GB HDD, 1.3 MP webcam, Windows Win7 Starter","ASUS Eee PC 1008HA-WHI039S (Seashell), Intel Atom®, 1,66 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, Windows 7 Starter","ASUS Eee PC 1008HA-WHI039S (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,1 kg","Elegant Seashell Inspired Design\r\nSeemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes. \r\n\r\nSlim & Lightweight\r\nThe Eee PC™ Seashell is a highly portable companion that users can carry about. Boasting a profile measuring just 1-inch in depth and weighing at 1.1kg, the svelte and lightweight Eee PC™ Seashell is a joy to behold and its compact dimensions make it the perfect runabout internet device anywhere. The Eee PC™ Seashell is built to be your perfect travel companion.\r\n\r\nMulti-touch pad to easily zoom in/out\r\nWith the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse. \r\n\r\nErgonomic keyboard for unsurpassed comfort\r\nThe Eee PC™ Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods","https://images.icecat.biz/img/norm/high/3848425-22.jpg|https://images.icecat.biz/img/gallery/3848425_178.jpg|https://images.icecat.biz/img/gallery/img_3745582_high_1471018469_2841_10692.jpg|https://images.icecat.biz/img/gallery/img_3848425_high_1470864803_9656_9027.jpg|https://images.icecat.biz/img/gallery/3745582_221.jpg|https://images.icecat.biz/img/gallery/img_3745582_high_1471018469_8137_10692.jpg|https://images.icecat.biz/img/gallery/img_3848425_high_1470864808_8035_9027.jpg|https://images.icecat.biz/img/gallery/img_3745582_high_1471018470_3067_10692.jpg|https://images.icecat.biz/img/gallery/img_3848425_high_1470864809_9638_9027.jpg","320x342|800x144|356x320|320x413|800x247|392x320|253x320|321x320|352x320","||||||||","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: N280","Processor frequency: 1,66 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom N200 Series","Processor codename: Diamondville","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2,5 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","HDD capacity: 250 GB","Card reader integrated: Yes","Audio","Audio system: HDA","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1,3 MP","Network","Wi-Fi: Yes","Networking features: 10/100 Mbps Ethernet","Ethernet LAN: Yes","Ethernet LAN data rates: 100 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Software","Operating system installed: Windows 7 Starter","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLGL9","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 41411","Conflict-Free processor: No","Battery","Number of battery cells: 3","Battery life (max): 5,5 h","Power","AC adapter power: 40 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 12 V","Weight & dimensions","Weight: 1,1 kg","Width: 262 mm","Depth: 178 mm","Height: 25,7 mm","Other features","Wireless technology: WiFi 802.11n","Features","Images Type Map:
"