"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","3848392","","Zyxel","ZYXPRE2002","3848392","","Wired Routers","244","","","P-2002","20240314190033","ICECAT","","13826","https://images.icecat.biz/img/gallery/3848392_2311034331.jpg","2362x1224","https://images.icecat.biz/img/gallery_lows/3848392_2311034331.jpg","https://images.icecat.biz/img/gallery_mediums/3848392_2311034331.jpg","https://images.icecat.biz/img/gallery_thumbs/3848392_2311034331.jpg","","","Zyxel P-2002 wired router Fast Ethernet Black","P-2002 VoIP Analog Telephone Adapter","Zyxel P-2002, Fast Ethernet, Black","Zyxel P-2002. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Data transfer rate: 100 Mbit/s. Management protocols: Telnet, HTTP, FTP, VoIP protocols: SIP, SDP, RTP, RTCP, Voice codecs: G.711, G.729. Product colour: Black. Weight: 312 g. Power requirements: 12V AC, Supported data transfer rates: 10/100 Mbit/s, Maximum data transfer rate: 0.1 Gbit/s","The P2002 is easy to use and eliminates time and effort associated with complicated installation procedures by supporting multiple methods of installation including simple web-based browser, telnet management and TFTP auto-provisioning.\r\nThe P-2002 ATA series turns a traditional phone into an IP phone device at very low cost. \r\nIt allows attachment of up to two normal phones so users can benefit from low-price Voice over broadband telephone calls via one of the many industry standard SIP Telephone gateway providers.\r\nThe built-in two-port Ethernet switch allows users to connect their PC to the reserve cost. It allows attachment of up to two normal phones so users can benefit from low-ethernet port without having to add an extra Ethernet switch or hub.","https://images.icecat.biz/img/gallery/3848392_2311034331.jpg|https://images.icecat.biz/img/gallery/3848392_5421431416.jpg|https://images.icecat.biz/img/gallery/3848392_3418608250.jpg","2362x1224|2362x1654|1680x361","||","","","","","","","","","Network","Ethernet interface type: Fast Ethernet","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Data transfer rate: 100 Mbit/s","Full duplex: Yes","Supports ISDN connection: No","Management features","Web-based management: Yes","Reset button: Yes","Firmware upgradeable: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","RJ-11 ports quantity: 2","DC-in jack: Yes","Protocols","DHCP client: Yes","DHCP server: No","Management protocols: Telnet, HTTP, FTP","VoIP protocols: SIP, SDP, RTP, RTCP","Voice codecs: G.711, G.729","Supported network protocols: TCP/IP, UDP/IP, PPPoE","Design","Product colour: Black","Power","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 85%","Weight & dimensions","Weight: 312 g","Other features","Power requirements: 12V AC","Supported data transfer rates: 10/100 Mbit/s","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 180 x 128 x 365 mm","Networking features: Ethernet, Fast Ethernet","Connectivity technology: Wired","Connectivity LEDs: Y"