"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","3848193","","Samsung","UE46B7020","3848193","","TVs","1584","","","46"" LED TV","20201202144151","ICECAT","1","93697","https://images.icecat.biz/img/norm/high/3848193-4987.jpg","330x232","https://images.icecat.biz/img/norm/low/3848193-4987.jpg","https://images.icecat.biz/img/gallery_mediums/img_3848193_medium_1481103707_8394_23568.jpg","https://images.icecat.biz/thumbs/3848193.jpg","","","Samsung 46"" LED TV 116,8 cm (46"") Full HD Black","UE46B7020 - 46"" LED TV, 1920 x 1080, DVB-T/C, Ultra Clear Panel, 4x HDMI, 2x USB 2.0, 22.5kg, black","Samsung 46"" LED TV, 116,8 cm (46""), 1920 x 1080 pixels, Full HD, Black","Samsung 46"" LED TV. Display diagonal: 116,8 cm (46""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product colour: Black","There can be only one thinnest, clearest, most elegant television. Easily, it's Samsung's LED 7000. Breathtakingly thin, it's designed as one seamless piece of flawless crystal. On its LED screen, vivid details are captured in every frame. Picture edge-blur removed and full, robust colour restored to each pixel. Watch television programs, web content or your own, knowing you're also being kind to the environment. It's a remarkable feat of design, on or off.\r\n\r\nPicture Perfect.\r\nFor images that are stunningly true to life you need the 3 C's: contrast, colour and clarity. LED 7000 has them. Its Mega Contrast Ratio feature brings out all the shades of grey as well the shades of amber, fuchsia and magenta. A Wide Colour Enhancer pro with LED gamut ensures every entire pixel is robust and vibrant. Plus our 100Hz Motion Plus technology removes edge-blur. Leaving your picture smooth and crisp. And your jaw, dropped.\r\n\r\nDepth without depth.\r\nIt takes only one screw to mount the astonishingly slim, light LED 7000. And just one look at the Touch of Colour frame with its soft, square corners is all it takes to see that it's not just a television you're hanging. But a work of art.\r\n \r\nUnlike other ""slim"" televisions, LED 7000 is one of the slimmest television in the world. Instead of multiple parts molded together, it's one solid, seamless, incredibly beautiful advanced television. Elegantly supported by a unique crystal neck. You'll have no trouble finding a place for it in any room.\r\n\r\nGreen works in any room.\r\nThe LED 7000 is easy on the planet as well as the eyes. Its recyclable bezel frame contains no VOC's. And by using mercury-free LED lights that require less energy, less CO2 is emitted. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.\r\n\r\nThe world wide web just got wider.\r\nCan't decide if you'd rather watch TV or your favourite sites on the web? Do it all on the LED TV Series 7. An easy to use widget lets you watch, add or delete content. View it all on the roomy sidebar or across the incredibly wide screen. With LED TV Series 7, TV goes way beyond just TV.\r\n\r\nGetting on TV made easy.\r\nLED 7000 takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or from your DNLA CERTIFIED? phone. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?\r\n\r\nYour audience awaits.\r\nThere's no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the 7000 TV is one USB 2.0 movie connection cord. Just plug it in then instantly, play, save or delete. It even works for your music collection. So now anytime is showtime.\r\n \r\nLibrary hours extended.\r\nSuppose you feel like playing a game of chess or cooking instead of watching TV. LED 7000's Content Flash Library let's you do that too. Create your own content, from children's games to fitness. And downloading is easy. here's so much you can do with LED 7000 TV. Including watching it.\r\n \r\nPebble Shaped Remote Control\r\nLike a precious stone or a sea smoothed pebble, the pebble shaped remote control is an exquisite piece of electronic art. It shines with a rare beauty that enriches its environment, making your world a more beautiful place. \r\n \r\nHDMI\r\nIf there's an easier way to get HD video and pictures onto LED TV Series 7 we'd like to know. All it takes is one single HDMI cord and images are transferred without data loss or headaches. ","https://images.icecat.biz/img/norm/high/3848193-4987.jpg|https://images.icecat.biz/img/gallery/img_3848193_high_1470885523_6586_9027.jpg","330x232|206x231","|","","","","","","","","","Display","Display diagonal: 116,8 cm (46"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Native refresh rate: 60 Hz","TV tuner","Auto channel search: Yes","Audio","Number of speakers: 2","RMS rated power: 20 W","Built-in subwoofer: Yes","Audio system: Down Firing","Design","Product colour: Black","Panel mounting interface: 400 x 400 mm","Performance","Game mode: Yes","Teletext function: Yes","Teletext: 1000 pages","Ports & interfaces","HDMI ports quantity: 4","PC in (D-Sub): Yes","USB 2.0 ports quantity: 2","Common interface (CI): Yes","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","Composite video in: 1","PC Audio in: Yes","Digital audio optical out: 1","SCART ports quantity: 1","RF ports quantity: 1","Management features","Electronic Programme Guide (EPG): Yes","Picture-in-Picture: Yes","Sleep timer: Yes","On/Off timer: Yes","Power","Power consumption (standby): 0,1 W","Weight & dimensions","Width (with stand): 1129 mm","Depth (with stand): 275 mm","Height (with stand): 767 mm","Weight (with stand): 22,5 kg","Width (without stand): 1129 mm","Depth (without stand): 29,9 mm","Height (without stand): 705 mm","Weight (without stand): 17,7 kg","Package dimensions (WxDxH): 1415 x 260 x 818 mm","Packaging data","Package weight: 28,4 kg","Other features","Power requirements: 220-240V, 50/60Hz"