"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84" "","","3846461","","Acer","LX.EBZ03.003","3846461","","Laptops","151","Extensa","","5430-652G16Mn","20201201161647","ICECAT","1","57973","https://images.icecat.biz/img/norm/high/3846461-4171.jpg","800x600","https://images.icecat.biz/img/norm/low/3846461-4171.jpg","https://images.icecat.biz/img/norm/medium/3846461-4171.jpg","https://images.icecat.biz/thumbs/3846461.jpg","","","Acer Extensa 5430-652G16Mn AMD Athlon QL-65 39,1 cm (15.4"") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional","Extensa 5430-652G16Mn, Athlon X2 Dual-Core QL-65 1.9 GHz, 15.4"" WXGA TFT, 2Gb DDR2, 160Gb SATA, DVD±RW DL, Radeon HD 3200, wi-fi, Windows 7 Professional","Acer Extensa 5430-652G16Mn, AMD Athlon, 1,9 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 2 GB, 160 GB","Acer Extensa 5430-652G16Mn. Processor family: AMD Athlon, Processor model: QL-65, Processor frequency: 1,9 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 4 kg","The Extensa 5430 series from Acer is well balanced to optimize your productivity and amplify your success. Powered with an AMD Athlon 64X2 dual-core processor, it features a large 15.4” display making your viewing a rewarding experience even in high light conditions. Connecting to the internet has never been easier than with Acer.","https://images.icecat.biz/img/norm/high/3846461-4171.jpg","800x600","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Display brightness: 220 cd/m²","Display response rise/fall: 8 ms","Contrast ratio (typical): 400:1","Processor","Processor family: AMD Athlon","Processor manufacturer: AMD","Processor model: QL-65","Processor frequency: 1,9 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 667 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 160 GB","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD, xD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 3200","Discrete graphics card memory: 0,25 GB","Maximum graphics card memory: 1,663 GB","Audio","Audio system: 3D SONIC","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 0,3 MP","Video capturing speed: 30 fps","Optical drive","CD read speed: 6x","CD write speed: 6x","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: AMD M780G","Keyboard","Keyboard layout: QWERTY","Software","Operating system installed: Windows 7 Professional","Battery","Number of battery cells: 6","Battery life (max): 3,5 h","Weight & dimensions","Weight: 4 kg","Width: 360 mm","Depth: 267 mm","Height: 30,3 mm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Type: PC","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s"