"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155"
"","","3845723","","Fujitsu","VFY:X9515MXP031NL","3845723","","Laptops","151","ESPRIMO Mobile X Series","","ESPRIMO Mobile X9515","20240307153452","ICECAT","","44337","https://images.icecat.biz/img/norm/high/3845723-754.jpg","1848x1848","https://images.icecat.biz/img/norm/low/3845723-754.jpg","https://images.icecat.biz/img/gallery_mediums/img_3845723_medium_1481103544_0906_23568.jpg","https://images.icecat.biz/thumbs/3845723.jpg","","","Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 39.1 cm (15.4"") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional","ESPRIMO Mobile X9515, Intel Core 2 Duo P8800 (2.53GHz, 3MB, 1066MHz), 4GB 1066MHz DDR3 RAM, 160GB 2.5"" S.M.A.R.T. HDD, 15.4"" TFT 1440x900 pixel WXGA+ non-glare display, IEEE 802.11 b/g, Bluetooth 2.1, UMTS/HSUPA, DVD Super Multi, Gigabit Ethernet, WebCam 1.3MP, Microsoft Windows 7 Professional","Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4""), 1440 x 900 pixels, 4 GB, 160 GB","Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.8 kg","You don’t accept any compromises? The ESPRIMO Mobile X9515 is a lightweight alternative to the Desktop PC and offers top mobile performance. This notebook has a brilliant 39.1 cm (15.4-inch) WXGA+ or WSXGA+ display; its modular bay offers a second battery option. Connectivity is ensured via a large number of interfaces and\r\noptional embedded mobile braodband 3G/UMTS. Its new clear-line design helps the ESPRIMO Mobile X fit perfectly into your office environment.\r\n\r\nMaximum security for hardware and software\r\nProtect your system against theft, unauthorized access and stolen data\r\n-Integrated fingerprint sensor, iAMT and SmartCard Leser, optional TPM and SmartCase Logon+.\r\n\r\nUnlimited connectivity\r\nTop performance, connectivity and a selection of classic and new interfaces enable constant data access and high-level productivity.\r\n-Intel® Centrino® 2 mit vPro™ processor technology, 3G/UMTS, WLAN, Bluetooth, parallel and serial interface, E-SATA, PC Card, Express Card, FireWire.\r\n\r\nErgonomic working\r\nRelaxed easy working throughout the day.\r\n-39.1 cm (15.4-inch) WXGA+ or WSXGA+ display, ergonomic keyboard with\r\ntouchpad and optional touchstick, second set of mouse buttons.\r\n\r\nExtremely reliable\r\nStable housing and innovative functions, built to meet the highest requirements.\r\n-ShockSensor, spillproof keyboard, magnesium cover, robust housing.\r\n\r\nGreat flexibility\r\nThe family concept offers standardized accessory components for the ESPRIMO Mobile U, M, D, X series.\r\n-Standardized port replicator, power supply unit and modular bay for optical drive, second battery or second hard disk drive.","https://images.icecat.biz/img/norm/high/3845723-754.jpg|https://images.icecat.biz/img/gallery/img_2094464_high_1471002176_2977_10692.jpg|https://images.icecat.biz/img/gallery/img_2094464_high_1471002178_8757_10692.jpg","1848x1848|1992x1848|1976x1848","||","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Display surface: Matt","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: P8800","Processor frequency: 2.66 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 160 GB","Optical drive type: DVD Super Multi","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500MHD","Maximum resolution: 1920 x 1200 pixels","Audio","Audio system: Realtek ALC262","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 1.3 MP","Network","Mobile network connection: Yes","Mobile network generation: 3G","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","TV-out: No","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: Intel® GM45 Express","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 86","Software","Operating system installed: Windows 7 Professional","Optional operating system supplied: Windows XP Professional","Drivers included: Yes","Pre-installed software: Adobe Acrobat Reader, EasyGuide, Nero Essentials, Norton Internet Security, Mobile Software Suite","Trial software: Norton Internet Security","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGLA","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 40380","Conflict-Free processor: No","Battery","Number of battery cells: 8","Battery capacity: 5200 mAh","Battery life (max): 7 h","Power","AC adapter power: 90 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.5 A","AC adapter output voltage: 20 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Password protection type: BIOS","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: GS, CE, CE!, FCC Class B, UL, cUL, RoHS, WEEE, ENERGY STAR 4.0, HCT/HCL entry/WHQL, EPEAT Silver","Weight & dimensions","Weight: 2.8 kg","Other features","Wireless technology: IEEE 802.11 b/g","Infrared data port: No","Type: PC","Dimensions (WxDxH): 363 x 260 x 38 mm","Compliance industry standards: PXE, BootP, WMI","TV-in port: No","Compatible operating systems: Microsoft Windows Vista Business/Vista Home Basic","HDD user password: Yes","Internal modem: No","Keyboard","Keyboard keystroke: 2.7 mm","Keyboard key pitch: 1.9 cm","Power","Battery life with optional 2nd battery: 11 h","Video","Video card features: DualView"