"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","3843155","","Canon","0815B002AC/9400A010A","3843155","","Multifunction Printers","304","FAXPHONE","","FAXPHONE L170","20201125152429","ICECAT","","17260","https://images.icecat.biz/img/norm/high/3843155-384.jpg","586x225","https://images.icecat.biz/img/norm/low/3843155-384.jpg","https://images.icecat.biz/img/gallery_mediums/img_3843155_medium_1481103209_0063_23568.jpg","https://images.icecat.biz/thumbs/3843155.jpg","","","Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm","FAXPHONE L170 - 19 ppm, 1200 x 600 DPI, 33.6Kbps","Canon FAXPHONE L170, Laser, 1200 x 600 DPI, Mono faxing, A4","Canon FAXPHONE L170. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","The Power to Fax, Print and Copy with Speed\r\nThe performance of a laser facsimile and a laser printer, with the speed that today's businesses demand. With state-of-the-art fax capabilities and a 19 page-per-minute printer, this space saving business machine is the ideal choice to replace your old ink jet or thermal fax. Convenience copying adds to the performance of this cost-effective solution.\r\n\r\nConvenience\r\nWith features such as a 50-sheet Automatic Document Feeder, Super G3 fax speed and large fax memory, the FAXPHONE® L170 can keep pace in any busy office. A front loading paper cassette adds to the convenience. The telephone handset included allows for added versatility. Users will find the functions easy to use on the smartly designed control panel. Move up to an office solution that provides powerful laser fax and printing features in a space-saving desktop design. The FAXPHONE L170 will provide any modern office with the quality laser performance required for today’s demanding business environment.","https://images.icecat.biz/img/norm/high/3843155-384.jpg","586x225","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 1200 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 19 ppm","Copying","Copying: No","Scanning","Scanning: No","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Fax memory: 450 pages","Fax memory: 7,2 MB","Fax speed dialing (max numbers): 100","Fax broadcasting: 142 locations","Features","Digital sender: No","Input & output capacity","Total output capacity: 250 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Plain paper","ISO A-series sizes (A0...A9): A4","Maximum print size: 216 x 297 mm","Non-ISO print media sizes: Legal","Ports & interfaces","Direct printing: No","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Card reader integrated: No","Design","Market positioning: Business","Power","Power consumption (average operating): 600 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11,2 kg","Other features","Dimensions (WxDxH): 518 x 584 x 348 mm","Compatible operating systems: Windows 7, Vista, XP, 2000","All-in-one functions: Fax","Color all-in-one functions: No"