"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","3843152","","Canon","7994A001AA/BB","3843152","","Multifunction Printers","304","imageCLASS","","D320","20201125152429","ICECAT","","17350","https://images.icecat.biz/img/norm/high/3843152-712.jpg","225x225","https://images.icecat.biz/img/norm/low/3843152-712.jpg","https://images.icecat.biz/img/gallery_mediums/img_3843152_medium_1481103208_8594_23568.jpg","https://images.icecat.biz/thumbs/3843152.jpg","","","Canon imageCLASS D320 Laser 600 x 600 DPI 15 Seiten pro Minute","","Canon imageCLASS D320, Laser, 600 x 600 DPI, Monokopie","Canon imageCLASS D320. Drucktechnologie: Laser, Maximale Auflösung: 600 x 600 DPI. Copying: Monokopie, Max. Kopienauflösung: 1200 x 600 DPI","","https://images.icecat.biz/img/norm/high/3843152-712.jpg","225x225","","","","","","","","","","Druckgeschwindigkeit","Drucktechnologie: Laser","Printing: Nein","Maximale Auflösung: 600 x 600 DPI","Druckgeschwindigkeit (Schwarz, normale Qualität, A4/US Letter): 15 Seiten pro Minute","Aufwärmzeit: 1 s","Sparbetrieb: Ja","Kopieren","Copying: Monokopie","Max. Kopienauflösung: 1200 x 600 DPI","Kopienschwindigkeit (US-Letter, schwarz): 15 Kopien pro Minute","Dauer bis erste Kopie (schwarz,normal): 11 s","Scannen","Scanning: Nein","Graustufen Niveaus: 256","Fax","Faxing: Nein","Features","Max. Druckvolumen: 10000 Seiten pro Monat","Digital sender: Nein","Input & output capacity","Total input capacity: 250 Blätter","Papierbehandlung","Paper tray media types: Briefumschläge, Normales Papier","ISO A-series sizes (A0...A9): A0","Non-ISO print media sizes: Legal","Konnektivität","Direkter Druck: Nein","Netzwerk","Wi-Fi: Nein","Ethernet/LAN: Nein","Performance","Arbeitsspeicher (RAM): 4 MB","Integrierter Kartenleser: Nein","Mac-Kompatibilität: Nein","Design","Markt positionierung: Zuhause & Büro","Energiemanagement","Power consumption (average operating): 6500 W","Sustainability","Sustainability certificates: ENERGY STAR","Gewicht u. Abmessungen","Gewicht: 14,5 kg","Weitere Spezifikationen","Abmessungen (BxTxH): 544 x 447 x 348 mm","Energiebedarf: 120V, 60Hz","Netzteiltyp: AC","Kompatible Betriebssysteme: Windows 7/Vista/XP/2000","Funktionen: Kopieren","Farbe-Funktionen all-in-one: Nein"