"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90"
"","","3841530","","Lenovo","SNC65FR + 45K1671","3841530","","PCs/Workstations","153","ThinkStation","S","ThinkStation S20 (410565G) + NVIDIA Quadro FX 580 512MB","20240307153452","ICECAT","","11759","https://images.icecat.biz/img/norm/high/3793495-4949.jpg","1500x2025","https://images.icecat.biz/img/norm/low/3793495-4949.jpg","https://images.icecat.biz/img/gallery_mediums/img_3793495_medium_1481100520_3486_23568.jpg","https://images.icecat.biz/thumbs/3793495.jpg","","","Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 580 512MB Intel® Xeon® 3000 Sequence W3505 3 GB Windows XP Professional Tower Workstation","ThinkStation S20 (410565G), Intel Xeon W3505, 3GB DDR3 SDRAM, 250GB SATA HDD, DVD-RW, NVIDIA Quadro FX 580 512MB, Windows XP Professional","Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 580 512MB, 2,53 GHz, Intel® Xeon® 3000 Sequence, W3505, 3 GB, DVD-RW, Windows XP Professional","Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 580 512MB. Processor frequency: 2,53 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3505. Internal memory: 3 GB, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 16,3 kg","Lenovo’s flagship performance machine, ThinkStation® workstation is exceptionally engineered for professional users of graphically and computationally intensive applications who require a level of performance unattainable with a standard desktop computer.\r\n\r\nPowered by Intel® Xeon® processor technology ThinkStation workstation offers the professional-strength performance you need to do more, faster.\r\n\r\nIn developing the ultimate workstation, we took our legendary Think® product design and created two powerful, highly versatile models — the single-processor S Series workstations and the dual-processor D Series workstations.\r\n\r\nA smarter workstation\r\nThinkStation workstations offer a user-centric, environmentally conscious design that boosts productivity and ultimately results in increased productivity for your business. Enjoy the following smart design features:\r\n\r\n- Ergonomic removable top handle.\r\n- Front-access media ports with illuminated icons and a recessed power button.\r\n- Superior cable management.\r\n- Premium side cover latch for easy access to internal components.\r\n- Innovative thermal design with optimized fan placement, for a cooler, quieter, more reliable PC.\r\n- All ThinkStation models are rack-mountable.\r\n\r\nSecurity features:\r\n- Boot sequence control.\r\n- Boot without keyboard or mouse.\r\n- Configuration password.\r\n- Cover key lock.\r\n- Diskette Boot inhibit.\r\n- Security slot.\r\n- Diskette I/O control.\r\n- Hardfile I/O control.\r\n- Padlock loop.\r\n- Power on password.\r\n- Serial port I/O control.\r\n- U-Bolt anchoring feature.\r\n- USB port individual disable.","https://images.icecat.biz/img/norm/high/3793495-4949.jpg|https://images.icecat.biz/img/gallery/img_2154359_high_1470996077_154_10692.jpg|https://images.icecat.biz/img/gallery/img_2154359_high_1470996077_7224_10692.jpg|https://images.icecat.biz/img/gallery/img_2154359_high_1470996078_1604_10692.jpg","1500x2025|940x475|940x475|940x475","|||","","","","","","","","","Processor","Processor family: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor model: W3505","Processor frequency: 2,53 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 4,8 GT/s","Bus type: QPI","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Bloomfield","Thermal Design Power (TDP): 130 W","Number of QPI links: 1","Maximum internal memory supported by processor: 24 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 3 GB","Maximum internal memory: 12 GB","Memory layout (slots x size): 3 x 1 GB","Memory clock speed: 1066 MHz","Memory channels: Triple-channel","Storage","Optical drive type: DVD-RW","Hard drive capacity: 250 GB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: CF, MMC, SD, xD","Graphics","Maximum graphics card memory: 0,5 GB","Ports & interfaces","USB 2.0 ports quantity: 10","Firewire (IEEE 1394) ports: 2","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 2","Microphone in: Yes","Headphone outputs: 1","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x16 slots: 1","PCI slots: 2","Design","Chassis type: Tower","Performance","Product type: Workstation","Audio system: ADI 1988 A","Software","Operating system installed: Windows XP Professional","Compatible operating systems: Windows XP Pro SP1a/SP2a 32/64-bit\nRed Hat Enterprise Linux 5.0\nWindows Vista 32/64-bit\nWindows Vista Enterprise 32/64-bit\nWindows Vista Ultimate 32/64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Demand Based Switching: Yes","Processor package size: 42.5 x 45 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 40800","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Power","Power supply: 625 W","Weight & dimensions","Width: 175 mm","Depth: 460 mm","Height: 478 mm","Weight: 16,3 kg","Packaging content","Display included: No","Mouse included: Yes","Other features","Power requirements: 100-240V; 50/60Hz","CD read speed: 40x","Graphics card: Quadro FX 580","Keyboard type: Preferred Pro USB"