"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123" "","","3841438","","HP","VP765PA","3841438","","PCs/Workstations","153","","","dc7900","20240307153452","ICECAT","","15112","https://images.icecat.biz/img/norm/high/3693819-8284.jpg","400x400","https://images.icecat.biz/img/norm/low/3693819-8284.jpg","https://images.icecat.biz/img/gallery_mediums/img_3693819_medium_1481118986_914_23531.jpg","https://images.icecat.biz/thumbs/3693819.jpg","","","HP dc7900 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black, Grey","Compaq dc7900 Convertible Minitower PC - Intel Pentium Dual-Core Processor E6300 2.80 GHz; 2 GB; 160 GB","HP dc7900, 1,86 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows 7 Professional","HP dc7900. Processor frequency: 1,86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11,8 kg. Product colour: Black, Grey","Most expandable chassis on the market for users requiring add-on features.\r\n\r\nFeatures\r\n\r\nFeaturing genuine Windows for a familiar and intuitive environment\r\n\r\n- The superior manageability features of the HP Compaq dc7900 PC with Intel® Core™2 processor with vPro™ Technology helps simplify PC management. Integrated client hardware and software lifecycle management allows IT to inventory HW & SW assets.\r\n- HP ProtectTools™ security software suite to integrate technologies that helps provide protection for your PC devices. HP ProtectTools™ is flexible - allowing you to adopt only the modules that meet your needs of protecting your hardware and software.\r\n- HP Total Care for Personalized services for every stage of your computer’s life; 24/7 assistance, tune-up tools, trade-in and recycling support. (terms and conditions vary by country; certain restrictions and exclusions apply).\r\n- The Convertible Minitower and Small Form Factor platforms are offered with both standard efficiency power supplies as well as higher efficiency supplies of up to 85% which allow the systems to qualify for the current ENERGY STAR® qualification.","https://images.icecat.biz/img/norm/high/3693819-8284.jpg","400x400","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E6300","Processor frequency: 1,86 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor codename: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 61,4 °C","Number of Processing Die Transistors: 167 M","Processing Die size: 111 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 7","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 16 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Memory clock speed: 800 MHz","Storage","Total storage capacity: 160 GB","Optical drive type: DVD Super Multi","HDD interface: SATA II","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Maximum graphics card memory: 0,5 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 2","PCI slots: 3","Design","Chassis type: Mini Tower","Product colour: Black, Grey","Country of origin: China","Performance","Product type: PC","Audio system: PC2-6400 DDR2 800 SDRAM","Password protection type: BIOS","Software","Operating system installed: Windows 7 Professional","Bundled software: 2007 Microsoft Office Ready PC","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLGW2","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 27248","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Weight & dimensions","Width: 177 mm","Depth: 452 mm","Height: 447 mm","Weight: 11,8 kg","Packaging content","Display included: No","Mouse included: Yes","Other features","Power requirements: 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz","LightScribe: Yes","TV tuner integrated: No","HDD user password: Yes","Handheld remote control: No","External drive bays: 3 x 5.25"", 1 x 3.5""","Networking features: Intel 82567LM Gigabit","Graphics card family: Intel","Floppy drive installed: No","Keyboard manufacturer: HP","Keyboard type: USB"