"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123" "","","3841431","","HP","VP766PA","3841431","","PCs/Workstations","153","","","dc7900","20220711134117","ICECAT","","19843","https://images.icecat.biz/img/norm/high/3841431-7563.jpg","400x400","https://images.icecat.biz/img/norm/low/3841431-7563.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841431_medium_1481102589_6049_23568.jpg","https://images.icecat.biz/thumbs/3841431.jpg","","","HP dc7900 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Schwarz, Grau","","HP dc7900, 2,93 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows 7 Professional","HP dc7900. Prozessor-Taktfrequenz: 2,93 GHz, Prozessorfamilie: Intel® Core™2 Duo, Prozessor: E7500. Arbeitsspeicher (RAM): 2 GB, Interner Speichertyp: DDR2-SDRAM, Speichertaktfrequenz: 800 MHz. Gesamtspeicherkapazität: 160 GB, Optisches Laufwerk - Typ: DVD Super Multi. Dediziertes Grafikmodell: Intel® GMA 4500M. Vorinstalliertes Betriebssystem: Windows 7 Professional. Gehäusetyp: Mini Tower. Produkttyp: PC. Gewicht: 11,8 kg. Produktfarbe: Schwarz, Grau","","https://images.icecat.biz/img/norm/high/3841431-7563.jpg","400x400","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Core™2 Duo","Prozessorhersteller: Intel","Prozessor: E7500","Prozessor-Taktfrequenz: 2,93 GHz","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 2","Prozessorsockel: LGA 775 (Socket T)","Processor cache: 3 MB","Processor cache type: L2","Frontsidebus des Prozessors: 1066 MHz","Bus type: FSB","FSB Parity: Nein","Prozessor Lithografie: 45 nm","Processor operating modes: 64-Bit","Processor series: Intel Core 2 Duo E7000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74,1 °C","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 11","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 2 GB","Maximaler Hauptspeicher: 16 GB","Interner Speichertyp: DDR2-SDRAM","Speicherlayout: 2 x 1 GB","Speichertaktfrequenz: 800 MHz","Speichermedien","Gesamtspeicherkapazität: 160 GB","Optisches Laufwerk - Typ: DVD Super Multi","Festplatten Schnittstelle: SATA II","Festplatte Rotationsgeschwindigkeit: 7200 RPM","Integrierter Kartenleser: Nein","Grafik","On-board graphics adapter: Ja","Dediziertes Grafikmodell: Intel® GMA 4500M","Maximum graphics card memory: 0,5 GB","Netzwerk","Ethernet/LAN: Ja","Wi-Fi: Nein","Konnektivität","Anzahl der USB 2.0 Ports: 8","Anzahl VGA (D-Sub) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl PS/2 Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","Line-out: Ja","Line-Eingang: Ja","Serielle Anschlüsse: 1","Erweiterungssteckplätze","PCI Express x1 slots: 1","PCI Express x16 slots: 2","PCI slots: 3","Design","Gehäusetyp: Mini Tower","Produktfarbe: Schwarz, Grau","Ursprungsland: China","Performance","Produkttyp: PC","Audio-System: ADI1884A","Passwortschutz-Art: BIOS","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Gebündelte Software: 2007 Microsoft Office Ready PC","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel 64: Ja","Enhanced Intel SpeedStep Technologie: Ja","Embedded options available: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel VT-x with Extended Page Tables (EPT): Nein","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Execute Disable Bit: Ja","Intel FDI Technology: Nein","Intel Flex Memory Access: Nein","Intel Fast Memory Access: Nein","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Nein","Intel Clear Video Technology for MID: Nein","Processor package size: 37.5 x 37.5 mm","Prozessor-Code: SLB9Z","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 36503","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technology: Nein","Intel® Quick Sync Video Technology: Nein","Intel My WiFi Technology: Nein","Intel Anti-Theft Technology: Nein","Conflict-Free processor: Nein","Gewicht u. Abmessungen","Breite: 177 mm","Tiefe: 452 mm","Höhe: 447 mm","Gewicht: 11,8 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Maus eingeschlossen: Ja","Weitere Spezifikationen","Energiebedarf: 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz","LightScribe: Ja","TV Tuner integriert: Nein","HDD Benutzer Passwort: Ja","Fernbedienung: Nein","Laufwerkschacht extern: 3 x 5.25"", 1 x 3.5""","Netzwerkfunktionen: Intel 82567LM Gigabit","Grafikadapter Familie: Intel","installierter Diskettenlaufwerk: Nein","Tastaturhersteller: HP","Tastatur: USB"