"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160"
"","","3841401","","Sony","VGN-NW25GFT","3841401","","Laptops","151","VAIO","NW","VGNNW25GFT","20240307153452","ICECAT","","10213","https://images.icecat.biz/img/norm/high/3841401-7389.jpg","270x200","https://images.icecat.biz/img/norm/low/3841401-7389.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841401_medium_1481102589_0811_23568.jpg","https://images.icecat.biz/thumbs/3841401.jpg","","","Sony VAIO VGNNW25GFT Intel® Core™2 Duo T6600 39,4 cm (15.5"") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium Brown","VGNNW25GFT - Intel Core 2 Duo T6600, 2048MB DDR2 RAM, 320GB HDD, 15.5-inch WXGA TFT, 1366 x 768, 0.3 MP, 3 x USB 2.0, 1 x IEEE1394, 1 x HDMI, 1 x RJ45, 1 x VGA, DC-In, 1 x Express card, SD, SDHC, MMC, MS, MS Duo, MS Pro, Windows 7 Home Premium 64-bit, 2.7kg, rosy brown","Sony VAIO VGNNW25GFT, Intel® Core™2 Duo, 2,2 GHz, 39,4 cm (15.5""), 1366 x 768 pixels, 2 GB, 320 GB","Sony VAIO VGNNW25GFT. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 39,4 cm (15.5""), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2,7 kg","This slim notebook with warm, down-to-earth Rosy Brown finish delivers 15.5-inches of vibrant clarity while taking up minimal space. Its user-friendly features include one-touch Quick Web Access, music playback with the display off, and easy HDMI connection to televisions.\r\n\r\nWindows 7 Home Premium\r\nWindows 7 Home Premium makes it easy to enjoy and share your favorite TV shows, photos, videos, and music.\r\n\r\nIntel Core2 Duo Processor\r\nThe smooth and powerful Intel Core2 Duo Processor features two integrated cores that improve mobile performance while minimising energy consumption. You’ll accomplish more in less time.\r\n\r\nBuilt-in Wireless LAN 802.11b/g/n\r\nCompatibility with widely available IEEE 802.11b, downwardly compatible IEEE 802.11g, and advanced IEEE 802.11n wireless LAN lets you link with home and office wireless LAN access points with an impressive performance of up to 5 GHz.\r\n\r\nBluetooth\r\nBuilt-in Bluetooth unleashes the power of communication by enabling swift wireless data transfer with minimum power consumption. Compatible accessories for enhanced wireless enjoyment include a Bluetooth mouse, keyboard, and headset.\r\n\r\ni.LINK\r\nThe i.LINK connector provides a direct digital link between your video camcorder and VAIO, allowing fast and easy transfer of your original video data.\r\n\r\nHDMI Output\r\nA single HDMI cable lets you digitally output movies and music to your large-screen television. It’s the perfect way to enjoy original HD home movies and Hollywood Blu-ray Discs.\r\n\r\nATI Mobility Radeon HD 4570\r\nThis GPU delivers a superior visual experience with best in class performance on-the-go. Watch Blu-ray movies and HD content play with incredible visual fidelity. Play the latest games for Microsoft DiectX 10.1 support.","https://images.icecat.biz/img/norm/high/3841401-7389.jpg|https://images.icecat.biz/img/gallery/img_3681398_high_1471016142_7486_10692.jpg|https://images.icecat.biz/img/gallery/img_3681398_high_1471016143_5135_10692.jpg|https://images.icecat.biz/img/gallery/img_3681398_high_1471016144_1082_10692.jpg|https://images.icecat.biz/img/gallery/img_3681398_high_1471016144_7274_10692.jpg|https://images.icecat.biz/img/gallery/img_3681398_high_1471016145_399_10692.jpg","270x200|494x358|494x358|494x358|494x358|494x358","|||||","","","","","","","","","Design","Product colour: Brown","Display","Display diagonal: 39,4 cm (15.5"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T6600","Processor frequency: 2,2 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T6000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 11","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Duo, MS Pro, SD, SDHC","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon HD 4570","Discrete graphics card memory: 0,25 GB","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Audio system direct 3D sound: Yes","Camera","Front camera resolution (numeric): 0,3 MP","Optical drive","CD-R read speed: 24x","CD-R write speed: 24x","CD-RW read speed: 24x","CD-RW write speed: 10x","DVD-R read speed: 8x","DVD-R write speed: 8x","DVD-R Double Layer read speed: 6x","DVD-R Double Layer write speed: 6x","DVD-RW read speed: 8x","DVD-RW write speed: 6x","DVD+R read speed: 8x","DVD+R write speed: 8x","DVD+R Double Layer read speed: 6x","DVD+R Double Layer write speed: 6x","DVD+RW read speed: 8x","DVD+RW write speed: 8x","DVD-RAM read speed: 5x","DVD-RAM write speed: 5x","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® PM45 Express","Keyboard","Pointing device: Trackpad","Keyboard layout: QWERTY","Keyboard number of keys: 86","Software","Operating system installed: Windows 7 Home Premium","Trial software: Microsoft Office Professional 2007, McAfee PC SecurityCenter, Norton Online Backup, Webroot Spy Sweeper","Bundled software: Quick Web Access, Windows Media center, VAIO Movie Story, Adobe Premiere Elements, Click to Disc, Click to Disc Editor,PMB (Picture Motion Browser), Adobe Photoshop Elements, VAIO Media plus, Roxio Easy Media Creator, Adobe Reader, VAIO Gate,VAIO Control Center, VAIO Presentation Support, WebCam Companion, Magic-i Visual Effects, VAIO Recovery Center, VAIO Update, VAIO Transfer Support,VAIO Data Restore Tool","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGF5","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 37255","Conflict-Free processor: No","Battery","Battery life (max): 2,5 h","Power","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2,7 kg","Width: 370 mm","Depth: 249 mm","Height: 29,1 mm","Other features","Wireless technology: 802.11 b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","Battery type: VGP-BPS13/Q","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V90 & V92"