"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166" "","","3841350","","Sony","VGN-Z57GGX","3841350","","Laptops","151","VAIO","Z","VGNZ57GGX","20240307153452","ICECAT","","11966","https://images.icecat.biz/img/norm/high/3841343-3468.jpg","270x200","https://images.icecat.biz/img/norm/low/3841343-3468.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841343_medium_1481102573_7677_23568.jpg","https://images.icecat.biz/thumbs/3841343.jpg","","","Sony VAIO VGNZ57GGX Intel® Core™2 Duo P9700 33,3 cm (13.1"") HD+ 6 GB DDR3-SDRAM 400 GB NVIDIA® GeForce® 9300M GS Windows 7 Professional Schwarz","","Sony VAIO VGNZ57GGX, Intel® Core™2 Duo, 2,8 GHz, 33,3 cm (13.1""), 1600 x 900 Pixel, 6 GB, 400 GB","Sony VAIO VGNZ57GGX. Prozessorfamilie: Intel® Core™2 Duo, Prozessor: P9700, Prozessor-Taktfrequenz: 2,8 GHz. Anzeigegrösse (Diagonal): 33,3 cm (13.1""), HD type: HD+, Auflösung: 1600 x 900 Pixel. Arbeitsspeicher (RAM): 6 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 400 GB. Dediziertes Grafikmodell: NVIDIA® GeForce® 9300M GS. Vorinstalliertes Betriebssystem: Windows 7 Professional. Produktfarbe: Schwarz. Gewicht: 1,53 kg","","https://images.icecat.biz/img/norm/high/3841343-3468.jpg|https://images.icecat.biz/img/gallery/img_3841350_high_1471025921_3405_10692.jpg|https://images.icecat.biz/img/gallery/img_3841350_high_1471025921_6411_10692.jpg|https://images.icecat.biz/img/gallery/img_3841350_high_1471025921_9825_10692.jpg|https://images.icecat.biz/img/gallery/img_3681377_high_1471016785_3631_10692.jpg|https://images.icecat.biz/img/gallery/img_3841350_high_1471025926_6971_10692.jpg","270x200|414x256|494x312|494x325|494x358|429x321","|||||","","","","","","","","","Design","Produktfarbe: Schwarz","Anzeige","Anzeigegrösse (Diagonal): 33,3 cm (13.1"")","Auflösung: 1600 x 900 Pixel","HD type: HD+","Native aspect ratio: 16:9","Prozessor","Prozessorfamilie: Intel® Core™2 Duo","Prozessorhersteller: Intel","Prozessor: P9700","Prozessor-Taktfrequenz: 2,8 GHz","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 2","Processor cache: 6 MB","Processor cache type: L2","Prozessorsockel: LGA 3647 (Socket P)","Frontsidebus des Prozessors: 1066 MHz","Prozessor Lithografie: 45 nm","Processor operating modes: 64-Bit","Processor series: Intel Core 2 Duo P9000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: Nein","Stepping: E0","Thermal Design Power (TDP): 28 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 10,5","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 6 GB","Maximaler Hauptspeicher: 8 GB","Interner Speichertyp: DDR3-SDRAM","Speichertaktfrequenz: 1066 MHz","Speichersteckplätze: 2x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 400 GB","Festplatten Schnittstelle: SATA","Festplatte Rotationsgeschwindigkeit: 7200 RPM","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: MMC, MS Duo, MS Pro, SD, SDHC","Grafik","Discrete graphics card: Ja","Dediziertes Grafikmodell: NVIDIA® GeForce® 9300M GS","Discrete graphics card memory: 0,25 GB","Audio","Audio-System: HD Audio","Anzahl der eingebauten Lautsprecher: 2","Audio-System Direct 3D Sound: Ja","Kamera","Front camera resolution (numeric): 0,3 MP","optisches Laufwerk","Geschwindigkeit Lesen (CD): 24x","Geschwindigkeit Lesen CD-R: 24x","Geschwindigkeit schreiben CD-R: 16x","Geschwindigkeit Lesen CD-RW: 24x","Geschwindigkeit schreiben CD-RW: 10x","Geschwindigkeit Lesen DVD-R: 8x","Geschwindigkeit schreiben DVD-R: 8x","DVD-R Double Layer read speed: 6x","Geschwindigkeit Lesen DVD-RW: 6x","Geschwindigkeit schreiben DVD-RW: 4x","Geschwindigkeit Lesen DVD+R: 8x","Geschwindigkeit schreiben DVD+R: 8x","Geschwindigkeit Lesen DVD+R Double: 6x","Geschwindigkeit Lesen DVD+RW: 6x","Geschwindigkeit schreiben DVD+RW: 4x","Geschwindigkeit Lesen DVD-RAM: 5x","Geschwindigkeit schreiben DVD-RAM: 5x","BD-R read speed: 2x","Geschwindigkeit schreiben BD-R: 2x","BD-RE read speed: 2x","Geschwindigkeit schreiben BD-RE: 2x","Netzwerk","Netzwerkfunktionen: Gigabit Ethernet, WLAN","Bluetooth: Ja","Bluetooth-Version: 2.1+EDR","Konnektivität","Anzahl der USB 2.0 Ports: 2","Anzahl HDMI Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Anzahl IEEE 1394 / Firewire Schnittstellen: 1","Headphone outputs: 1","S/PDIF OUT Port: Nein","Mikrofon, Line-In Anschluss: Ja","Docking-Anschluss: Ja","Charging port type: DC-Anschluss","ExpressCard slot: Ja","CardBus PCMCIA Slot Typ: Nein","SmartCard Slot: Nein","Modem (RJ-11) Port: 1","TV-out: Nein","Performance","Motherboard Chipsatz: Intel® GM45 Express","Tastatur","Eingabegerät: Touchpad","Tastaturaufbau: QWERTY","Tastatur - Tastenanzahl: 82","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Trial software: Microsoft Office Professional 2007, McAfee PC SecurityCenter, Norton Online Backup, Webroot Spy Sweeper","Gebündelte Software: Windows Media center, VAIO Movie Story, Adobe Premiere Elements 7, WinDVD BD for VAIO, Click to Disc, Click to Disc Editor, PMB (Picture Motion Browser), Adobe Photoshop Elements 7, VAIO Media plus, Roxio Easy Media Creator, Adobe Reader 9, VAIO Gate,VAIO Control Center, VAIO Presentation Support, Infineon TPM Professional Package, Protector Suite QL, WebCam Companion, Magic-i Visual Effects, VAIO Recovery Center, VAIO Update, VAIO Transfer Support,VAIO Data Restore Tool","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel My WiFi Technology: Nein","Intel Anti-Theft Technology: Nein","Intel Hyper-Threading Technology: Nein","Intel® Turbo-Boost-Technologie: Nein","Enhanced Intel SpeedStep Technologie: Ja","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel® Quick Sync Video Technology: Nein","Intel Flex Memory Access: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Nein","Intel VT-x with Extended Page Tables (EPT): Nein","Intel Demand Based Switching: Nein","Intel Clear Video Technology for MID: Nein","Intel 64: Ja","Execute Disable Bit: Ja","Thermal Monitoring Technologies: Nein","Processor package size: 35 x 35 mm","Prozessor-Code: SLGQS","Embedded options available: Nein","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel FDI Technology: Nein","Intel Rapid Storage Technology: Nein","Intel Fast Memory Access: Nein","Processor ARK ID: 42599","Conflict-Free processor: Nein","Battery","Akku-/Batteriebetriebsdauer: 5 h","Energiemanagement","Netzteil Eingansgsspannung: 100 - 240 V","Sicherheit","Kabelsperre-Slot: Ja","Cable lock slot type: Kensington","Fingerabdruckscanner: Ja","Trusted Platform Module (TPM): Ja","Passwortschutz-Art: BIOS","Gewicht u. Abmessungen","Gewicht: 1,53 kg","Breite: 314 mm","Tiefe: 210 mm","Höhe (vorne): 2,45 cm","Höhe (hinten): 3,3 cm","Weitere Spezifikationen","Wireless-Technologien: 802.11 a/b/g/n","AC-Netzadapter: Ja","Infrarotport: Nein","Typ: PC","Akku-/Batterietyp: VGP-BPS12","TV-IN Port: Nein","HDD Benutzer Passwort: Ja","Internes Modem: Ja","Modemgeschwindigkeit: 56 Kbit/s","Modem: V90 & V92"