"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124" "","","3841345","","Sony","VGN-P33GKR","3841345","","Laptops","151","","","VGNP33GKR","20240307153452","ICECAT","","10951","https://images.icecat.biz/img/norm/high/3841345-3675.jpg","494x358","https://images.icecat.biz/img/norm/low/3841345-3675.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841345_medium_1481102574_1786_23568.jpg","https://images.icecat.biz/thumbs/3841345.jpg","","","Sony VGNP33GKR Intel Atom® Z530 Netbook 20,3 cm (8"") 2 GB DDR2-SDRAM Windows 7 Home Premium Red","VGNP33GKR - Intel Atom Z530, 2048MB DDR2 RAM, 80GB Ultra ATA/100 HDD, 8-inch UWXGA TFT, 1600 x 768, 0.3 MP, 2 x USB 2.0, SD, SDHC, MS Duo, DC-In, Windows 7 Home Premium 32-bit, 0.620kg, garnet red","Sony VGNP33GKR, Intel Atom®, 1,6 GHz, 20,3 cm (8""), 1600 x 768 pixels, 2 GB, Windows 7 Home Premium","Sony VGNP33GKR. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z530, Processor frequency: 1,6 GHz. Display diagonal: 20,3 cm (8""), Display resolution: 1600 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 620 g","VAIO P in lustrous Garnet Red sends a message of passion and inspiration. It is compact and lightweight so you’ll want to take it everywhere. Yet it offers a wide 8-inch wide LCD screen for viewing of Web pages side by side, and isolation keyboard for comfortable operation on the go.\r\n\r\nWindows 7 Home Premium\r\nWindows 7 Home Premium makes it easy to enjoy and share your favorite TV shows, photos, videos, and music.\r\n\r\nBuilt-in Wireless LAN 802.11b/g/n\r\nCompatibility with widely available IEEE 802.11b, downwardly compatible IEEE 802.11g, and advanced IEEE 802.11n wireless LAN lets you link with home and office wireless LAN access points with an impressive performance of up to 5 GHz.\r\n\r\nBluetooth\r\nBuilt-in Bluetooth unleashes the power of communication by enabling swift wireless data transfer with minimum power consumption. Compatible accessories for enhanced wireless enjoyment include a Bluetooth® mouse, keyboard, and headset.\r\n\r\nIntel Graphics Media Accelerator 500\r\nThis graphics accelerator is included in the Intel chipset. It offers excellent 3D graphics capabilities and HD video decode. It also supports the dynamic Windows user interface.","https://images.icecat.biz/img/norm/high/3841345-3675.jpg|https://images.icecat.biz/img/gallery/img_3681442_high_1471013147_88_10692.jpg|https://images.icecat.biz/img/gallery/img_3681442_high_1471013148_3982_10692.jpg|https://images.icecat.biz/img/gallery/img_3681442_high_1471013148_7872_10692.jpg|https://images.icecat.biz/img/gallery/img_3681442_high_1471013149_3061_10692.jpg|https://images.icecat.biz/img/gallery/img_3681442_high_1471013149_881_10692.jpg","494x358|494x358|494x358|494x358|494x358|494x358","|||||","","","","","","","","","Design","Product type: Netbook","Product colour: Red","Display","Display diagonal: 20,3 cm (8"")","Display resolution: 1600 x 768 pixels","HD type: Not supported","Native aspect ratio: 16:9","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: Z530","Processor frequency: 1,6 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: PBGA441","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom Z500 Series","Processor codename: Silverthorne","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2 W","Scenario Design Power (SDP): 0,96 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Hard drive capacity: 80 GB","Hard drive interface: Ultra-ATA/100","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MS Duo, SD, SDHC","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0,3 MP","Network","Wi-Fi: Yes","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 2","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel® SCH US15W","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Keyboard number of keys: 82","Software","Operating system installed: Windows 7 Home Premium","Trial software: Microsoft Office Professional 2007, McAfee PC SecurityCenter, Norton Online Backup","Bundled software: Instant Mode, Windows Media center, Click to Disc, PMB (Picture Motion Browser), Adobe Reader, VAIO Gate,VAIO Control Center, VAIO Presentation Support, WebCam Companion, Magic-i Visual Effects, VAIO Recovery Center, VAIO Update, VAIO Transfer Support,VAIO Data Restore Tool","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 13 x 14 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLB6P","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35463","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 3 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 620 g","Width: 245 mm","Depth: 120 mm","Height: 19,8 mm","Other features","Wireless technology: 802.11b/g/n","Display: TFT","Battery type: VGP-BPS15/B,/S","Graphics card: GMA 500","Features","Images Type Map:
"