"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137"
"","","3841168","","ASUS","G71GX-7T007V","3841168","","Laptops","151","ROG","","G71GX-7T007V","20201201161717","ICECAT","","13424","https://images.icecat.biz/img/norm/high/3841168-8155.jpg","497x408","https://images.icecat.biz/img/norm/low/3841168-8155.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841168_medium_1481102537_7192_23568.jpg","https://images.icecat.biz/thumbs/3841168.jpg","","","ASUS ROG G71GX-7T007V laptop Intel® Core™2 Quad Q9000 43.4 cm (17.1"") 6 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium","G71GX-7T007V – Intel Core 2 Quad Q9000, 6144MB DDR2 RAM, 2 x 320GB HDD (SATA), 17.1-inch WUXGA TFT, 1900 x 1200, 2MP, 8-Cell Li-Ion, 4 x USB 2.0, 1 x VGA, 1 x IEEE1394, 1 x HDMI, 1 x eSATA, 1 x RJ45, DC-In, 1 x Express card, SD, MMC, MS, MS Pro, Smart Media, mini SD, MS-Duo, Windows 7 Home Premium 64-bit, 3.99kg","ASUS ROG G71GX-7T007V, Intel® Core™2 Quad, 2 GHz, 43.4 cm (17.1""), 1900 x 1200 pixels, 6 GB, 640 GB","ASUS ROG G71GX-7T007V. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.4 cm (17.1""), Display resolution: 1900 x 1200 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3.99 kg","Dominate Your Game with Unparalleled Performance\r\nMore than just a high definition entertainment notebook, the ASUS G71Gx packs the muscle to propel users into a world of immersive gaming and emerge victorious at the end of every encounter. Powered by an Intel Core2 Duo processor, the ASUS G71Gx is highly capable of delivering maximum entertainment enjoyment while out and about.\r\n\r\nBoasting the visual prowess of the nVidia GeForce GTX 260M and a 17-inch WUXGA display, the ASUS G71Gx also sports the innovative CPU Level Up, which provides up to 20%* instantaneous performance boosts via overclocking. The proprietary ASUS Splendid Video Intelligence Technology provides crisp and vivid images to the users, while a gaming-focused keyboard for intuitive and lightning fast reflexes while in-game.\r\n\r\nGet More with CPU Level Up for Maximum Performance\r\nUnleash the potential of the ASUS G71Gx with CPU Level Up, an interface that allows users to overclock their CPU with effortless ease by up to 20%*, effectively providing users with extreme gaming performance and lightning processing speeds.\r\n\r\nEnjoy Full High Definition Visual Clarity and Video Conferencing\r\nThe ASUS G71Gx is equipped with a 17-inch WUXGA display with a resolution of 1920 x 1200, supported by ASUS Splendid Video Intelligence Technology, which provides users with 6 pre-set settings which enhances images, videos and in-game graphics. What’s more, with a built-in 2 megapixel webcam users can communicate with their friends and family with ease. \r\n\r\nDive into the Action with Extreme Graphics\r\nmmerse in true high definition gaming and entertainment enjoyment powered by a dedicated nVidia GeForce GTX 260M graphics card with 1GB GDDR RAM. With a mind-blowing 3DMark (2006) score of up to 10000, further complimented by nVidia’s PhysX, as well as CUDA to provide users with an explosive blend of powerful visual extravaganza previously unseen.","https://images.icecat.biz/img/norm/high/3841168-8155.jpg|https://images.icecat.biz/img/gallery/img_3841168_high_1470927210_4374_16180.jpg|https://images.icecat.biz/img/gallery/img_3841168_high_1470927211_3787_16180.jpg|https://images.icecat.biz/img/gallery/img_3841168_high_1470927211_8714_16180.jpg|https://images.icecat.biz/img/gallery/img_3841168_high_1470927212_3674_16180.jpg|https://images.icecat.biz/img/gallery/img_3841168_high_1470927212_7277_16180.jpg|https://images.icecat.biz/img/gallery/img_3841168_high_1470927212_988_16180.jpg","497x408|500x426|500x500|500x500|500x399|500x334|500x410","||||||","","","","","","","","","Display","Display diagonal: 43.4 cm (17.1"")","Display resolution: 1900 x 1200 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Quad","Processor manufacturer: Intel","Processor model: Q9000","Processor frequency: 2 GHz","Processor cores: 4","Processor threads: 4","Processor cache: 6 MB","Processor cache type: L2","Processor socket: Socket L1","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Quad Q9000 Series for Mobile","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: E0","Thermal Design Power (TDP): 45 W","Tjunction: 100 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 7.5","ECC supported by processor: No","Memory","Internal memory: 6 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 640 GB","Number of HDDs installed: 2","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Pro, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 260M","Audio","Audio system: Altec Lansing","Number of built-in speakers: 4","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® P43 Express","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 88","Software","Operating system installed: Windows 7 Home Premium","Bundled software: ASUSDVD 6-in-1, WinDVD8 BD, Trend Micro Internet Security 2009, SUS Express Gate,\nASUS Turbo Gear, Asus Win flash for BIOS & Driver live Update, ASUS SmartLogon ASUS Net 4 switch, Asus Live Update, Asus Multi-Frame, Asus NB Probe +, ASUS Life Frame 3, Asus Data Security Management(ADSM), Virtual Camera, Asus Wireless Console, ASUS Splendid, ASUS Direct Console","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGEJ","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 40480","Conflict-Free processor: No","Battery","Number of battery cells: 8","Battery capacity: 5200 mAh","Power","AC adapter power: 150 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.7 A","AC adapter output voltage: 16 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 3.99 kg","Width: 410.5 mm","Depth: 299.5 mm","Height (front): 4.2 cm","Height (rear): 5.1 cm","Other features","Wireless technology: 802.11 a/b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: MDC"