"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136"
"","","3841158","","ASUS","UL80VT-WX010X","3841158","","Laptops","151","Value","","UL80VT-WX010X","20201201162147","ICECAT","","18120","https://images.icecat.biz/img/norm/high/3841158-3197.jpg","500x489","https://images.icecat.biz/img/norm/low/3841158-3197.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841158_medium_1481102536_6761_23568.jpg","https://images.icecat.biz/thumbs/3841158.jpg","","","ASUS Value UL80VT-WX010X laptop Intel® Core™2 Duo SU7300 35.6 cm (14"") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional Black","UL80VT-WX010X – Intel Core2 Duo Processor SU7300, 4096MB DDR3 RAM, 320GB HDD (SATA), 14-inch HD TFT, 1366 x 768, 0.3MP, 8-Cell Li-Ion, 3 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, SD, MMC, MS, MS-Pro, xD, Windows 7 Professional 64 bit, 2kg, black","ASUS Value UL80VT-WX010X, Intel® Core™2 Duo, 1.3 GHz, 35.6 cm (14""), 1366 x 768 pixels, 4 GB, 320 GB","ASUS Value UL80VT-WX010X. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2 kg","UnLimited Possibilities\r\nASUS Turbo33 Technology for 33%* faster performance\r\nMultitasking Performance with Intel Core 2 Duo and DDR3 Memory\r\nSwitchable Graphics for Stunning Visuals or Battery Conservation\r\nAll-day Computing with 12-hours* Battery Life\r\nStylishly Thin and Less than 1-inch Thick Profile\r\n\r\nUnLimited Performance with ASUS Turbo33 Technology\r\n\r\nThe ASUS UL80Vt features the ground-breaking ASUS Turbo33 Technology, which integrates both hardware and software to enhance system performance by up to 33%. This turn of speed is almost twice faster compared to notebooks without ASUS Turbo33 Technology. It enables you to enjoy smoother videos, online streaming and various other forms of multimedia without a hitch for entertainment unlimited.\r\n\r\nUnLimited Performance with Intel Core2 Duo Processor and DDR3 Memory\r\nASUS UL80VT is powered by Intel Core 2 Duo SU7300 Processor for its ability to provide the best multitasking performance while using less energy. It also features the latest DDR3 memory, which delivers faster data transfer rates and consumes 17% less power compared to DDR2 memory.\r\n\r\nUnLimited Versatility: ASUS GraphiX Boost Technology for Switchable Graphics\r\n\r\nThe ASUS UL80Vt features a 14-inch high definition LED backlight display with a 16:9 aspect ratio, with graphics supported by GraphiX Boost technology. It allows users to maintain a balance between surreal graphics performance and battery conservation. The ASUS GraphiX Boost allows users to switch between a dedicated nVidia GeForce G 210M graphics card for graphically intensive applications, and Intel integrated graphics options for better energy savings.\r\n\r\nUnLimited All-day Computing with 12 hours battery life\r\n\r\nThe ASUS UL80Vt features an impressive 12-hours battery life*, thanks to the ASUS Power4 Gear Technology, which facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform. It also provides users with the option to turn off hardware devices to conserve even more energy, and works in conjunction with an Intel Core2 Duo processor for maximum energy efficiency.\r\n\r\nUnLimited Portability: Stylishly Thin and Less than 1-inch Thick Profile\r\nThe ASUS UL80Vt is shrouded in a robust brushed aluminum lid which not only looks magnificent, but also helps in maintaining its stylish exterior day after day. OR Feast your eyes upon the ASUS UL80, with a profile measuring less than 1-inch. Its aluminum alloy structure accords you with style and grace as you make your way through the day. It fits effortlessly into your day bag, haversack or briefcase, and with the brushed aluminum design, it shrugs off scratches and abrasions, protecting its gorgeous exterior.","https://images.icecat.biz/img/norm/high/3841158-3197.jpg|https://images.icecat.biz/img/gallery/img_3841158_high_1470927174_7683_16180.jpg|https://images.icecat.biz/img/gallery/img_3841158_high_1470927175_2904_16180.jpg|https://images.icecat.biz/img/gallery/img_3841158_high_1470927175_7681_16180.jpg|https://images.icecat.biz/img/gallery/img_3841158_high_1470927176_4465_16180.jpg","500x489|479x490|500x500|500x500|500x476","||||","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: SU7300","Processor frequency: 1.3 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 956","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 10 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Duo, MS Pro, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® G210M","Discrete graphics card memory: 0.512 GB","Audio","Audio system: Altec Lansing","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 0.3 MP","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® GS45 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Professional","Bundled software: ASUSDVD 6-in-1, WinDVD8 BD, Power2Go, Trend Micro Internet Security 2009\nAsus Win flash for BIOS and Driver live Update, Asus Live Update, Asus Multi-Frame, ASUS Life Frame 3, ASUS Wireless Console, Asus Data Security Management(ADSM), Virtual Camera, ASUS Express Gate, Asus Screen Saver, Fancy Start","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE4","Processor code: SLGYV","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42791","Conflict-Free processor: No","Battery","Number of battery cells: 8","Power","AC adapter power: 65 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.74 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2 kg","Width: 338 mm","Depth: 240 mm","Height (front): 1.4 cm","Height (rear): 2.68 cm","Other features","Wireless technology: 802.11 a/b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No"