"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98" "","","38214457","","Epson","V11H744620","38214457","","Data Projectors","567","PowerLite","","685W","20240810094544","ICECAT","1","27924","https://images.icecat.biz/img/gallery/35233481_2457780246.jpg","690x460","https://images.icecat.biz/img/gallery_lows/35233481_2457780246.jpg","https://images.icecat.biz/img/gallery_mediums/35233481_2457780246.jpg","https://images.icecat.biz/img/gallery_thumbs/35233481_2457780246.jpg","http://objects.icecat.biz/objects/mmo_38214457_1509107287_4795_28514.pdf","","Epson PowerLite 685W Wall-mounted projector 3500 ANSI lumens 3LCD WXGA (1280x800) Grey, White","1280 x 800, 16:10, 3LCD, 3500 lum, 250 W UHE, USB-A, USB-B, LAN, 3x HDMI, MHL, RS-232C, 16 W RMS, 368x401x187 mm","Epson PowerLite 685W, 3500 ANSI lumens, 3LCD, WXGA (1280x800), 14000:1, 16:10, 1524 - 2540 mm (60 - 100"")","Epson PowerLite 685W. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 3.7 mm, Aperture range (F-F): 1.6 - 1.6. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1366 x 768,..., Video processing: 10 bit. Serial interface type: RS-232C, HDMI connector type: Full-size","Compatible with SMART Board M685 and 885 interactive whiteboards, the PowerLite 685W ultra short-throw WXGA presentation display for SMART supports the SMART Extended Control Panel and features advanced network connectivity. Pair it with a SMART Board (sold separately) featuring SMART Learning Suite tools for an integrated solution. Offering up to 3x Higher Color Brightness than competitive models, Epson 3LCD projectors and displays ensure vivid lessons. Delivering 3,500 lumens of color and white brightness, the 685W projects an 87"" image from 8"" away. Easy network connectivity and included software allow remote management and presentation. Plus, its lamp lasts up to 10,000 hours in ECO Mode.","","","","","https://images.icecat.biz/img/gallery/35233481_2457780246.jpg|https://images.icecat.biz/img/gallery/35233481_3486072343.jpg","690x460|690x460","|","","","","","","","","","","","Projector","Projector brightness: 3500 ANSI lumens","Projection technology: 3LCD","Projector native resolution: WXGA (1280x800)","Contrast ratio (typical): 14000:1","Native aspect ratio: 16:10","Screen size compatibility: 1524 - 2540 mm (60 - 100"")","Projection distance: 0.34 - 0.6 m","Keystone correction, horizontal: -3 - 3°","Keystone correction, vertical: -3 - 3°","Matrix type: 3-panel (p-Si TFT active)","Light source","Light source type: Lamp","Service life of light source: 5000 h","Service life of light source (economic mode): 10000 h","Lamp type: UHE","Lamp power: 250 W","Lamps quantity: 1 lamp(s)","Lens system","Focus: Manual","Fixed focal length: 3.7 mm","Aperture range (F-F): 1.6 - 1.6","Zoom capability: Yes","Zoom type: Auto","Digital zoom: 1.35x","Throw ratio: 0.28 - 0.37:1","Video","Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM","Full HD: No","3D: No","Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900","Video processing: 10 bit","Ports & interfaces","VGA (D-Sub) ports quantity: 3","HDMI ports quantity: 3","Composite video in: 1","Component video (YPbPr/YCbCr) in: 0","DVI port: No","Audio (L/R) in: 0","Serial interface type: RS-232C","HDMI connector type: Full-size","S-Video inputs quantity: 0","USB 2.0 ports quantity: 1","USB 2.0 Type-B ports quantity: 1","Microphone in: Yes","PC Audio in: Yes","PC in (D-Sub): Yes","Mobile High-Definition Link (MHL): Yes","AC (power) in: Yes","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN (RJ-45) ports: 1","Storage","Card reader integrated: No","Features","Noise level: 35 dB","Noise level (economic mode): 29 dB","Plug and Play: Yes","Password protection: Yes","Multimedia","Built-in speaker(s): Yes","RMS rated power: 16 W","Design","Product type: Wall-mounted projector","Product colour: Grey, White","Placement: Wall","Cable lock slot: Yes","Cable lock slot type: Kensington","Display","Built-in display: No","Power","Power consumption (typical): 373 W","Power consumption (standby): 2.2 W","Power consumption (economy mode): 324 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Software","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Weight & dimensions","Weight: 5.71 kg","Width: 368 mm","Depth: 401 mm","Height: 187 mm","Packaging content","Remote control included: Yes","Batteries included: Yes","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Warranty card: Yes","Technical details","Compliance certificates: RoHS","Other features","RS-232 ports: 1","RS-232C: Yes"