"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118" "","","3815500","","Lenovo","NRF3JUK+1GB+DOCK","3815500","","Laptops","151","ThinkPad","X","ThinkPad X301 + 1GB + Docking station","20240307153452","ICECAT","","25165","https://images.icecat.biz/img/norm/high/3781150-421.jpg","750x750","https://images.icecat.biz/img/norm/low/3781150-421.jpg","https://images.icecat.biz/img/gallery_mediums/img_3781150_medium_1481126035_4035_23531.jpg","https://images.icecat.biz/thumbs/3781150.jpg","","","Lenovo ThinkPad X301 + 1GB + Docking station Intel® Core™2 Duo SU9400 33,8 cm (13.3"") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional","Intel Core 2 Duo SU9400 (1.4GHz), 2GB RAM, 128GB SSD, 13.3in 1440x900 LCD, Intel 4500MHD, CDRW/DVDRW, Intel 802.11agn, Bluetooth, 1Gb Ethernet, UltraNav, Secure chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 32 + 1GB + Docking station","Lenovo ThinkPad X301 + 1GB + Docking station, Intel® Core™2 Duo, 1,4 GHz, 33,8 cm (13.3""), 1440 x 900 pixels, 2 GB, 128 GB","Lenovo ThinkPad X301 + 1GB + Docking station. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1,4 GHz. Display diagonal: 33,8 cm (13.3""), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1,42 kg","The ThinkPad X301 is a premium ultraportable notebook with a 13.3"" LED backlit widescreen display. It is well-equipped for extreme performance, enhanced wireless connectivity and the digital display technologies.","https://images.icecat.biz/img/norm/high/3781150-421.jpg|https://images.icecat.biz/img/gallery/img_3779029_high_1471021739_5944_10692.jpg|https://images.icecat.biz/img/gallery/img_3779029_high_1471021738_6567_10692.jpg|https://images.icecat.biz/img/gallery/img_3779029_high_1471021737_1008_10692.jpg|https://images.icecat.biz/img/gallery/3779029_2788.jpg|https://images.icecat.biz/img/gallery/img_3779029_high_1471021734_4061_10692.jpg|https://images.icecat.biz/img/gallery/img_3779029_high_1471021737_9859_10692.jpg","750x750|1024x768|750x750|750x750|400x141|1024x744|750x750","||||||","","","","","","","","","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: SU9400","Processor frequency: 1,4 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: BGA 956","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo SU9000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 10 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 7","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 128 GB","Optical drive type: DVD±RW","Card reader integrated: No","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500MHD","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Speaker power: 2 W","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 22 x 22 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36697","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Weight & dimensions","Weight: 1,42 kg","Width: 318 mm","Depth: 231 mm","Height: 23,4 mm","Other features","Wireless technology: IEEE 802.11a/g/n","Infrared data port: No","Type: PC","Display: LCD","TV-in port: No","HDD user password: Yes","Internal modem: No"