"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","3814987","","Lenovo","NL39AUK+2GB+DOCK","3814987","","Laptops","151","ThinkPad","T","ThinkPad T500+2GB+DOCK","20240307153452","ICECAT","","9318","https://images.icecat.biz/img/norm/high/3419667-9449.jpg","200x158","https://images.icecat.biz/img/norm/low/3419667-9449.jpg","https://images.icecat.biz/img/gallery_mediums/img_3419667_medium_1481030854_8659_12489.jpg","https://images.icecat.biz/thumbs/3419667.jpg","","","Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39,1 cm (15.4"") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional","","Lenovo ThinkPad T500+2GB+DOCK, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4""), 1280 x 800 Pixel, 2 GB, 250 GB","Lenovo ThinkPad T500+2GB+DOCK. Prozessorfamilie: Intel® Core™2 Duo, Prozessor: P8400, Prozessor-Taktfrequenz: 2,26 GHz. Bildschirmdiagonale: 39,1 cm (15.4""), Bildschirmauflösung: 1280 x 800 Pixel. RAM-Speicher: 2 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 250 GB. Dediziertes Grafikmodell: Intel® GMA 4500MHD. Vorinstalliertes Betriebssystem: Windows 7 Professional. Gewicht: 2,49 kg","","https://images.icecat.biz/img/norm/high/3419667-9449.jpg|https://images.icecat.biz/img/gallery/img_3815689_high_1471024678_8693_10692.jpg|https://images.icecat.biz/img/gallery/img_3815689_high_1471024679_348_10692.jpg|https://images.icecat.biz/img/gallery/img_3815689_high_1471024679_7244_10692.jpg|https://images.icecat.biz/img/gallery/img_3815689_high_1471024680_198_10692.jpg|https://images.icecat.biz/img/gallery/img_3815689_high_1471024680_5078_10692.jpg|https://images.icecat.biz/img/gallery/img_3815689_high_1471024681_0155_10692.jpg","200x158|536x475|529x475|551x475|534x475|523x475|639x475","||||||","","","","","","","","","Bildschirm","Bildschirmdiagonale: 39,1 cm (15.4"")","Bildschirmauflösung: 1280 x 800 Pixel","Native Seitenverhältnis: 16:10","Dual-screen: Nein","Prozessor","Prozessorfamilie: Intel® Core™2 Duo","Prozessorhersteller: Intel","Prozessor: P8400","Prozessor-Taktfrequenz: 2,26 GHz","Anzahl Prozessorkerne: 2","Prozessor-Threads: 2","Prozessor-Cache: 3 MB","Processor cache type: L2","Prozessorsockel: Buchse 478","Frontsidebus des Prozessors: 1066 MHz","Prozessor Lithografie: 45 nm","Prozessorbetriebsmodi: 64-Bit","Processor series: Intel Core 2 Duo P8000 Series","Prozessor Codename: Penryn","Bus typ: FSB","FSB Gleichwertigkeit: Nein","Stepping: M0","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Anzahl der Processing Die Transistoren: 410 M","Processing die Größe: 107 mm²","CPU-Multiplikator (Bus-/Kernverhältnis): 8,5","ECC supported by processor: Nein","Speicher","RAM-Speicher: 2 GB","Interner Speichertyp: DDR3-SDRAM","Speichermedien","Gesamtspeicherkapazität: 250 GB","Festplatten-Schnittstelle: SATA","Festplatten-Drehzahl: 7200 RPM","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: MMC, MS Pro, SD, SDHC, xD","Grafik","Discrete graphics card: Ja","Dediziertes Grafikmodell: Intel® GMA 4500MHD","Audio","Audio Chip: Conexant Azalia Audio Codec","Netzwerk","Netzwerkfunktionen: Gigabit Ethernet, WLAN","Bluetooth: Ja","Verkabelungstechnologie: 10/100/1000Base-T(X)","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 3","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Anzahl IEEE 1394/Firewire Anschlüsse: 1","Kopfhörerausgänge: 1","S/PDIF-out Anschluss: Nein","Mikrofon, Line-In Anschluss: Ja","Docking-Anschluss: Ja","Charging port type: DC-Anschluss","ExpressCard-Slot: Ja","CardBus PCMCIA Slot Typ: Nein","SmartCard-Slot: Ja","Modem (RJ-11) Port: 1","TV-Out: Nein","Tastatur","Eingabegerät: ThinkPad UltraNav","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technologie: Nein","Intel My WiFi Technologie: Nein","Intel Anti-Theft Technologie: Nein","Intel Hyper-Threading Technologie: Nein","Intel® Turbo-Boost-Technologie: Nein","Verbesserte Intel SpeedStep Technologie: Ja","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel® Quick Sync Video Technology: Nein","Intel Flex Memory Access: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Ja","Intel VT-x mit Extended Page Tables (EPT): Nein","Intel Demand Based Switching: Nein","Intel Clear Video Technology für MID: Nein","Intel® 64: Ja","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Nein","Processor package size: 35 x 35 mm","Prozessor-Code: SL3BU","Eingebettete Optionen verfügbar: Ja","Intel Virtualization Technology für adressierten E/A (VT-d): Nein","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel FDI Technology: Nein","Intel Rapid Storage Technology: Nein","Intel Fast Memory Access: Nein","Processor ARK ID: 35569","Conflict-Free processor: Nein","Sicherheit","Kabelsperre-Slot: Ja","Slot-Typ Kabelsperre: IBM","Fingerabdruckscanner: Ja","Betriebsbedingungen","Temperaturbereich in Betrieb: 5 - 35 °C","Luftfeuchtigkeit in Betrieb: 30 - 80%","Gewicht & Abmessungen","Gewicht: 2,49 kg","Weitere Spezifikationen","Wireless-Technologien: 802.11 a/g/n","Infrarotport: Nein","Typ: PC","Abmessungen (BxTxH): 357,5 x 255 x 33,5 mm","Energiebedarf: 100V – 240V AC, 50Hz/60Hz","TV-IN Port: Nein","HDD Benutzer Passwort: Ja","Internes Modem: Ja","Modemgeschwindigkeit: 56 Kbit/s","Intel segment tagging: Homeoffice, Kleines Unternehmen"