"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","38136860","","Lenovo","90G7002VIX","38136860","0191545726002|191545726002","PCs/Workstations","153","IdeaCentre","","510-15ABR","20240314191221","ICECAT","1","212678","https://images.icecat.biz/img/gallery/39240263_1277814131.jpg","2000x1140","https://images.icecat.biz/img/gallery_lows/39240263_1277814131.jpg","https://images.icecat.biz/img/gallery_mediums/39240263_1277814131.jpg","https://images.icecat.biz/img/gallery_thumbs/39240263_1277814131.jpg","","","Lenovo IdeaCentre 510-15ABR AMD A12 A12-9800 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower PC Black","AMD A12-9800, 8GB DDR4, 1 TB HDD, NVIDIA GT730 2GB, Card reader 7 in 1, Gigabit Ethernet, DVD, Windows 10 Home 64-bit, black","Lenovo IdeaCentre 510-15ABR, 3.8 GHz, AMD A12, 8 GB, 1 TB, DVD±RW, Windows 10 Home","Lenovo IdeaCentre 510-15ABR. Processor frequency: 3.8 GHz, Processor family: AMD A12, Processor model: A12-9800. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC","Flawless performance\n\nBuilt with the newest 7th Generation Intel® Core™ processors and complete with NVIDIA® GeForce® GT 730, IdeaCentre 510 & 510S 2nd Gen are the perfect combination of daily work and entertainment.\n\nLightning-fast PCIe SSD storage, and ready for Intel® Optane™ memory\n\nLatest storage technology - PCIe SSD storage boosts daily performance significantly when compared with a traditional Hard Disk Drive, and it is ready for the state-of-the-art technology of Intel® Optane™ Memory for system acceleration.\n\nConnects to all your accessories\n\nCombining the best of Windows you already know, Windows 10 has many great improvements you’ll love. Featuring fast start-ups, an expanded Start menu, an all-new browser, and Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, both quickly and smoothly.\n\nBuilt for Serious Entertainment\n\nYour monitor, keyboard, external hard drive, camera and favorite speakers don’t need to vie for available ports on the IdeaCentre 510 & 510S 2nd Gen. This machine offers multiple ways to connect.\n\nFamily-Friendly, Budget Friendly\n\nEasy to set up and master, the IdeaCentre 510S is designed with the whole family in mind. Whether it's browsing the web, answering emails, or simply enjoying a movie, this desktop PC has all the essential computing features you need—at an incredible price.\n\nLenovo Family Cloud\n\nA central interface for your secured data storage features smart recognition technology, and effortlessly upload and download between your mobile and PC within the same network.","https://images.icecat.biz/img/gallery/39240263_1277814131.jpg|https://images.icecat.biz/img/gallery/39240263_3459624188.jpg|https://images.icecat.biz/img/gallery/39240263_7424861713.jpg|https://images.icecat.biz/img/gallery/39240263_4849891846.jpg|https://images.icecat.biz/img/gallery/39240263_2000632357.jpg|https://images.icecat.biz/img/gallery/53130392_2262149909.jpg|https://images.icecat.biz/img/gallery/53130392_9396479830.jpg|https://images.icecat.biz/img/gallery/37131562_2739009452.jpg|https://images.icecat.biz/img/gallery/37131562_6185279212.jpg|https://images.icecat.biz/img/gallery/37131562_1014739717.jpg|https://images.icecat.biz/img/gallery/37131562_7215865774.jpg|https://images.icecat.biz/img/gallery/37131562_7532885125.jpg","2000x1140|2000x1140|2000x1126|2000x1140|2000x1140|2000x1140|2000x1140|2000x1140|2000x1140|2000x1140|2000x1140|2000x1140","|||||||||||","","","","","","","","","","","Processor","Processor family: AMD A12","Processor manufacturer: AMD","Processor model: A12-9800","Processor frequency: 3.8 GHz","Processor generation: 7th Generation AMD A12-Series APUs","Processor cores: 4","Processor boost frequency: 4.2 GHz","Processor cache: 2 MB","Processor cache type: L2","Number of processors installed: 1","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x DIMM","Memory clock speed: 2400 MHz","Storage","Total storage capacity: 1 TB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 730","On-board graphics card model: AMD Radeon R7","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR3","Number of discrete graphics cards: 1","On-board graphics card family: AMD Radeon R7","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x16 slots: 1","Design","Chassis type: Mini Tower","Product colour: Black","Placement supported: Vertical","Performance","Product type: PC","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Windows 11 free upgrade: Yes","Power","Power supply: 180 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Weight & dimensions","Width: 285.2 mm","Depth: 366 mm","Height: 145 mm","Weight: 6.85 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1"