"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131" "","","38070806","","Shuttle","DH1100-Q25313","38070806","","PCs/Workstations","153","XPC slim","","DH110","20240309140425","ICECAT","1","12275","https://images.icecat.biz/img/gallery/35613242_1426480124.jpg","463x272","https://images.icecat.biz/img/gallery_lows/35613242_1426480124.jpg","","https://images.icecat.biz/img/gallery_thumbs/35613242_1426480124.jpg","","","Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black","Intel Core i3-7100, 8GB DDR3, 256GB SSD, 4x USB 3.0, 2x USB 2.0, eSATA/USB, SD, 2x RJ-45, 2x COM, PS/2, 90W/19V","Shuttle XPC slim DH110, 3.9 GHz, Intel® Core™ i3, i3-7100, 8 GB, 256 GB, Windows 10 IoT Core","Shuttle XPC slim DH110. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-7100. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 IoT Core. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black","Drive 4K and Rich Interactive Content with Intel® skylake platform\n\nFocused on 4K vertical markets, Shuttle launches a new generation slim PC DH110, equipped with Intel® H110 chipsets support the latest Intel® 6th generation Skylake LGA1151 65W processors. With Intel® built-in HD graphics engine, DH110 can support 4K/Ultra HD video playback. With a body thickness of only 43mm and VESA mountable design, the DH110 make it easy to fit commercial applications with limited space. Thanks to its robust metal chassis and a wide ambient temperature range from 0 to 50 degree, the DH110 runs reliably cool and stable for a long time operation. With built-in USB 2.0, RS232/422/485, and PS/2 I/O ports, the DH110 has strong connectivity for peripherals to meet the demands of vertical applications.","https://images.icecat.biz/img/gallery/35613242_1426480124.jpg|https://images.icecat.biz/img/gallery/35613242_3938862030.jpg|https://images.icecat.biz/img/gallery/35613242_5111480177.jpg|https://images.icecat.biz/img/gallery/35613242_9559571637.jpg|https://images.icecat.biz/img/gallery/51985176_1069958445.jpg","463x272|439x245|447x260|476x340|900x527","||||","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor: i3-7100","Processor frequency: 3.9 GHz","Processor generation: 7th gen Intel® Core™ i3","Processor number of cores: 2","Processor threads: 4","Processor socket: LGA 1151 (Socket H4)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus data transfer rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Thermal Design Power (TDP): 51 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: S0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,2133,2400 MHz","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3L-SDRAM","Memory layout (slots x size): 2 x 4 GB","Memory slots: 2x SO-DIMM","Memory channels: Dual-channel","Storage","Total storage capacity: 256 GB","Optical drive type: No","Storage media: SSD","Card reader integrated: Yes","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 630","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5912","Network","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 2","Microphone in: Yes","Headphone outputs: 1","DC-in jack: Yes","RS‐232/422 port: Yes","Design","Chassis type: Mini PC","Product colour: Black","Volume: 1.3 L","VESA mounting: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Motherboard chipset: Intel® H110","Audio chip: Realtek ALC662","Software","Operating system installed: Windows 10 IoT Core","Drivers included: Yes","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel Clear Video Technology for MID: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR35C","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Processor ARK ID: 97455","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Identity Protection Technology: Yes","Conflict-Free processor: Yes","Energy Management","Power supply: 90 W","Power supply input voltage: 100 - 240 V","Weight & Dimensions","Width: 165 mm","Depth: 190 mm","Height: 43 mm","Packaging Content","Display included: No","Cables included: AC","VESA mount included: Yes","Manual: Yes"