"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165"
"","","38068526","","MSI","9S6-B91011-032","38068526","4719072516246","PCs/Workstations","153","Nightblade","","3 VR7RC-032EU","20240314174906","ICECAT","1","22461","https://images.icecat.biz/img/gallery/38183402_0574412088.jpg","1024x819","https://images.icecat.biz/img/gallery_lows/38183402_0574412088.jpg","https://images.icecat.biz/img/gallery_mediums/38183402_0574412088.jpg","https://images.icecat.biz/img/gallery_thumbs/38183402_0574412088.jpg","","","MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black","Intel Core i5-7400 3.0GHz (6M Cache, up to 3.50 GHz), 8GB DDR4, 1TB HDD + 128GB SSD, DVD Super Multi, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060 6GB GDDR5, Gigabit Ethernet, 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit","MSI Nightblade 3 VR7RC-032EU, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Home","MSI Nightblade 3 VR7RC-032EU. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC","GAME YOUR WAY\n\nGame your way with a compact and easy to carry chassis. Nightblade Series are Gaming PCs with high performance components built into a sleek and compact body with unlimited possibilities. An easy carry-handle is situated at the front of the chassis, making it easier for gamers to bring their rig to any place they want. Easy to upgrade, the Nightblade Series are built to play today’s games with future upgrades in mind.\n\nBUILT WITH REAL GAMING COMPONENTS\n\nThe components within an MSI Gaming Desktop are selected and tweaked to get you the best performance and experience while gaming. This is not just a PC. It’s a True Gaming PC.\n\nIMMERSE YOURSELF\n\nIntegrating the very best of cutting edge technologies on MSI hardware provides a smooth VR ride. Through joint efforts with major VR brands, combined with unique MSI features geared to VR, MSI brings gamers and VR professionals a vivid and realistic experience in which content truly comes alive.\n\nBREATHTAKING DESIGN\n\nHousing all this high-powered hardware, MSI Gaming Desktops have a characteristic, breathtaking case design that is incredibly easy to use. Get the real gaming look!\n\nSTAY COOL WHILE GAMING\n\nCooling is essential for Gaming systems, especially while playing the latest games. MSI Gaming Desktops have a customized thermal design to cool all essential components and make sure your system stays cool and runs stable at peak performance during long gaming sessions.\n\nSOUND THAT PULLS YOU INTO THE GAME\n\nGet the most immersive sound experience when gaming. MSI Audio Boost delivers the highest sound quality through the use of premium quality audio components. This lets you enjoy breathtaking, game-changing sound to create the most exciting gameplay.\n\nDOMINATE THE GAME WITH THE LOWEST LATENCY\n\nGet ready to crush your enemies on the battlefield with MSI GAMING LAN. Featuring the highest quality components tuned to deliver the best online gaming experience without lag.\n\nAPPS TO HELP YOU WIN\n\nWith years of experience in creating performance enhancing tools that are easy to use, only the highest quality applications are at your disposal. Use these tools to get the most out of your Gaming Desktop and achieve victory when gaming.\n\nBUILT ON EVERLASTING QUALITY\n\nUsing only the finest quality components and integrating the latest technological innovations delivers the best possible gaming experience. Rigorous quality testing under the most extreme conditions ensures a super reliable, high performance Gaming system.\n\nPLUG IN AND GAME ON\n\nWe built in more than enough ports to let you connect all your game devices. Plug in your portable storage, gaming monitor, gaming headset or keyboard and get into the action in an instant!","https://images.icecat.biz/img/gallery/38183402_0574412088.jpg|https://images.icecat.biz/img/gallery/38183402_7115905326.jpg|https://images.icecat.biz/img/gallery/38183402_5174911651.jpg|https://images.icecat.biz/img/gallery/38183402_7410476700.jpg|https://images.icecat.biz/img/gallery/38068526_4883015130.jpg|https://images.icecat.biz/img/gallery/70847241_1258051726.jpg","1024x819|1024x819|1024x819|1024x819|1024x819|900x527","|||||","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-7400","Processor frequency: 3 GHz","Processor generation: 7th gen Intel® Core™ i5","Processor number of cores: 4","Processor threads: 4","Processor boost frequency: 3.5 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus data transfer rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-7400 Desktop Series","Processor codename: Kaby Lake","Thermal Design Power (TDP): 65 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: B0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,2133,2400 MHz","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x DIMM","Memory clock speed: 2400 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1.13 TB","Optical drive type: DVD Super Multi","Storage media: HDD+SSD","Number of storage drives installed: 2","Number of hard drives installed: 1","Hard drive capacity: 1 TB","Hard drive interface: SATA","Hard drive size: 3.5""","Number of SSDs installed: 1","Solid-state drive capacity: 128 GB","Solid-state drive interfaces: SATA III","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 1060","On-board graphics card model: Intel® HD Graphics 630","Discrete graphics card memory: 6 GB","Discrete graphics memory type: GDDR5","Number of discrete graphics cards: 1","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 5912","NVIDIA G-SYNC: Yes","NVIDIA GameWorks VR: Yes","CUDA: Yes","Network","Ethernet LAN connection: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.2","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 5","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 2","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","S/PDIF out port: Yes","Design","Chassis type: Desktop","Product colour: Black","Placement supported: Vertical","Performance","Product type: PC","Market positioning: Gaming","Virtual Reality (VR) ready: Yes","Motherboard chipset: Intel® B250","Audio chip: Realtek ALC1220","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel Clear Video Technology for MID: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR32W","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Processor ARK ID: 97147","Intel Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: Yes","Intel Identity Protection Technology: Yes","Conflict-Free processor: Yes","Energy Management","Power supply: 500 W","80 PLUS certification: 80 PLUS Silver","Operational Conditions","Operating temperature range (T-T): 10 - 35 °C","Storage temperature range (T-T): -20 - 60 °C","Operating relative humidity range: 0 - 85%","Storage relative humidity range: 0 - 90%","Certificates","Certification: UL/CB, EMC:CE/FCC/C-TICK/VCCI/BSMI","Weight & Dimensions","Width: 177 mm","Depth: 426 mm","Height: 294 mm","Weight: 6.4 kg","Package width: 260 mm","Package depth: 537 mm","Package height: 376 mm","Package weight: 10 kg","Packaging Content","Display included: No","Other features","Optical drives quantity: 1"