"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124"
"","","38066349","","Lenovo","10M8S3CR00","38066349","","PCs/Workstations","153","ThinkCentre","M","M710","20240309140425","ICECAT","1","8894","https://images.icecat.biz/img/gallery/36768138_3715531023.jpg","800x450","https://images.icecat.biz/img/gallery_lows/36768138_3715531023.jpg","https://images.icecat.biz/img/gallery_mediums/36768138_3715531023.jpg","https://images.icecat.biz/img/gallery_thumbs/36768138_3715531023.jpg","","","Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black","Intel Core i5-7400 (6M Cache, 3GHz), 8GB DDR4, Intel HD Graphics 630, 500GB HDD, Gigabit Ethernet, Windows 10 Pro 64-Bit","Lenovo ThinkCentre M710, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 500 GB, Windows 10 Pro","Lenovo ThinkCentre M710. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 6 kg. Product colour: Black","B.I.G. on Power\nPowered by up to Intel® Core™ i7 processors, a ThinkCentre M710 SFF is designed for speed, responsiveness, and efficiency—three key features that can help propel your business.\n\nOptions for More Speed...\nThinkCentre M710 SFF comes with the option of the latest in Solid State Drive (SSD) technology, PCIe SSD. Compared to regular hard drives and SSDs, PCIe enhances performance and runs everything faster—including booting up, running apps, and transferring files.\n\nThough Shall Not Pass\nHardwired into every ThinkCentre M710 SFF is the TPM (Trusted Platform Module). This international standard for securing hardware gives you extra peace of mind should the PC ever fall into the wrong hands or someone tries to tamper with it.\n\nPlenty of Ports\nBoasting an array of ports, including up to 6 x USB 3.0, VGA, DP, Serial, PS2, and parallel ports, the ThinkCentre M710 SFF lets you connect all your computing and smart devices, comfortably.\n\nBuilt for Today—and Tomorrow\nFrom processing to memory, and storage to graphics, the ThinkCentre M710 SFF can be configured to meet your business needs– now and in the future","https://images.icecat.biz/img/gallery/36768138_3715531023.jpg|https://images.icecat.biz/img/gallery/40790815_4298305411.jpg|https://images.icecat.biz/img/gallery/36768138_5607520849.jpg|https://images.icecat.biz/img/gallery/36768138_8963085202.jpg|https://images.icecat.biz/img/gallery/36768138_6572513998.jpg|https://images.icecat.biz/img/gallery/70847241_1258051726.jpg","800x450|800x450|800x450|800x450|800x450|900x527","|||||","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-7400","Processor frequency: 3 GHz","Processor generation: 7th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3,5 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-7400 Desktop Series","Processor codename: Kaby Lake","Thermal Design Power (TDP): 65 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: B0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,2133,2400 MHz","ECC supported by processor: No","Memory voltage supported by processor: 1,35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of storage drives installed: 1","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 630","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 5912","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Performance","Product type: PC","Motherboard chipset: Intel® B250","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR32W","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0,00","Processor ARK ID: 97147","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Weight & dimensions","Width: 92,5 mm","Depth: 343,5 mm","Height: 290,5 mm","Weight: 6 kg","Packaging content","Display included: No"