"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149" "","","38066173","","ASUS","90NB0GV1-M00880","38066173","4712900837964","Laptops","151","VivoBook","Pro","N705UN-GC073T","20240308090754","ICECAT","1","30281","https://images.icecat.biz/img/gallery/71733842_0180381677.jpg","500x500","https://images.icecat.biz/img/gallery_lows/71733842_0180381677.jpg","https://images.icecat.biz/img/gallery_mediums/71733842_0180381677.jpg","https://images.icecat.biz/img/gallery_thumbs/71733842_0180381677.jpg","","","ASUS VivoBook Pro N705UN-GC073T Intel® Core™ i5 i5-8250U Laptop 43,9 cm (17.3"") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 4 (802.11n) Windows 10 Home Grijs, Metallic","","ASUS VivoBook Pro N705UN-GC073T, Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3""), 1920 x 1080 Pixels, 8 GB, 628 GB","ASUS VivoBook Pro N705UN-GC073T. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i5, Processormodel: i5-8250U, Frequentie van processor: 1,6 GHz. Beeldschermdiagonaal: 43,9 cm (17.3""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 628 GB, Opslagmedia: HDD+SSD. On-board graphics adapter model: Intel® UHD Graphics 620. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Grijs, Metallic","","https://images.icecat.biz/img/gallery/71733842_0180381677.jpg|https://images.icecat.biz/img/gallery/71733842_4500418958.jpg|https://images.icecat.biz/img/gallery/71733842_8278745446.jpg|https://images.icecat.biz/img/gallery/71733842_4517912742.jpg|https://images.icecat.biz/img/gallery/71733842_1690484618.jpg|https://images.icecat.biz/img/gallery/71733842_1212252489.jpg|https://images.icecat.biz/img/gallery/74338047_2383100229.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500","||||||","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Grijs, Metallic","Vormfactor: Clamshell","Beeldscherm","Beeldschermdiagonaal: 43,9 cm (17.3"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-8250U","Frequentie van processor: 1,6 GHz","Processorgeneratie: Intel® 8de generatie Core™ i5","Aantal processorkernen: 4","Processor aantal threads: 8","Maximale turbofrequentie van processor: 3,4 GHz","Systeembus: 4 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithografie: 14 nm","Processor operating modes: 64-bit","Codenaam processor: Kaby Lake R","Bus type: OPI","Stepping: Y0","Thermal Design Power (TDP): 15 W","Configureerbare TDP-upfrequentie: 1,8 GHz","Configureerbare TDP-up: 25 W","Configureerbare TDP-down: 10 W","Configureerbare TDP-downfrequentie: 0,8 GHz","Tjunction: 100 °C","Maximaal aantal PCI Express-lijnen: 12","PCI Express slots versie: 3.0","PCI Express configuraties: 1x2+2x1, 1x4, 2x2, 4x1","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 16 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 2400 MHz","Opslagmedia","Totale opslagcapaciteit: 628 GB","Opslagmedia: HDD+SSD","Soort optische drive: Nee","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 500 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 128 GB","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Ja","Discreet grafische adapter model: NVIDIA® GeForce® MX150","On-board graphics adapter model: Intel® UHD Graphics 620","Basisfrequentie ingebouwde grafische adapter: 300 MHz","Graphics on-board -adapter dynamische frequentie (max): 1100 MHz","Maximaal geheugen ingebouwde grafische adapter: 32 GB","On-board grafische adapter DirectX-versie: 12.0","On-board grafische adapter OpenGL versie: 4.4","On-board grafische adapter ID: 0x5917","Audio","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Netwerk","Wifi-standaard: Wi-Fi 4 (802.11n)","Wifi: Ja","Wi-Fi-standaarden: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Ja","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 1","Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C: 1","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","DVI-poort: Nee","Combo koptelefoon/microfoon port: Ja","Charging port type: DC-in ingang","Toetsenbord","Numeriek toetsenblok: Ja","Aanwijsapparaat: Touchpad","Full-size toetsenbord: Ja","Windows-toetsen: Ja","Software","Inclusief besturingssysteem: Windows 10 Home","Processor speciale functies","Intel® My WiFi Technology (Intel® MWT): Ja","Intel® Smart Response Technology: Ja","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® Clear Video-technologie: Ja","Intel® InTru™ 3D Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Flex Memory Access: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Nee","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Secure Key: Ja","Intel® TSX-NI: Nee","Intel® Stable Image Platform Program (SIPP): Nee","Intel® OS Guard: Ja","Intel® Software Guard Extensions (Intel® SGX): Ja","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 42 x 24 mm","Ondersteunde instructie sets: AVX 2.0, SSE4.1, SSE4.2","Processorcode: SR3LA","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Versie Intel® Identity Protection Technology: 1,00","Versie Intel® Smart Response Technology: 1,00","Versie Intel® Stable Image Platform Program (SIPP): 0,00","Versie Intel® Secure Key Technology: 1,00","Versie Intel® TSX-NI: 0,00","Intel® Virtualization Technology (VT-x): Ja","ARK ID processor: 124967","Conflictvrije processor: Ja","Accu/Batterij","Batterijcapaciteit: 42 Wh","Aantal batterijcellen: 3","Energie","AC-adapter, vermogen: 65 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter, uitgangsstroom: 3,42 A","AC-adapter, uitgangsspanning: 19 V","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Gewicht en omvang","Gewicht: 2,1 kg","Breedte: 411 mm","Diepte: 270 mm","Hoogte: 20,9 mm","Inhoud van de verpakking","Gebruikershandleiding: Ja","Overige specificaties","Inclusief AC-adapter: Ja"