"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149" "","","38065392","","Lenovo","F0CB00JBRK","38065392","","All-in-One PC's/workstations","2282","IdeaCentre","500","510","20240626003656","ICECAT","","7162","https://images.icecat.biz/img/gallery/37053917_5744450166.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/37053917_5744450166.jpg","https://images.icecat.biz/img/gallery_mediums/37053917_5744450166.jpg","https://images.icecat.biz/img/gallery_thumbs/37053917_5744450166.jpg","","","Lenovo IdeaCentre 510 Intel® Core™ i3 i3-6100T 54,6 cm (21.5"") 1920 x 1080 Pixels Alles-in-één-pc 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M435 Windows 10 Home Wit","","Lenovo IdeaCentre 510, 54,6 cm (21.5""), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home","Lenovo IdeaCentre 510. Producttype: Alles-in-één-pc. Beeldschermdiagonaal: 54,6 cm (21.5""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels, Beeldscherm vorm: Flat. Processorfamilie: Intel® Core™ i3, Frequentie van processor: 3,2 GHz. Intern geheugen: 4 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 500 GB, Opslagmedia: HDD. Discreet grafische adapter model: AMD Radeon R5 M435. Ingebouwde camera. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Wit","","https://images.icecat.biz/img/gallery/37053917_5744450166.jpg|https://images.icecat.biz/img/gallery/37879601_4270942064.jpg|https://images.icecat.biz/img/gallery/37053917_9000399198.jpg|https://images.icecat.biz/img/gallery/37879378_2868026409.jpg|https://images.icecat.biz/img/gallery/31544868_7997042013.jpg","1060x596|1060x596|1060x596|1060x596|900x527","||||","","","","","","","","","","","Beeldscherm","Beeldschermdiagonaal: 54,6 cm (21.5"")","Resolutie: 1920 x 1080 Pixels","HD type: Full HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Beeldscherm vorm: Flat","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-6100T","Frequentie van processor: 3,2 GHz","Processor generation: Zesde generatie Intel® Core™ i3","Aantal processorkernen: 2","Processor aantal threads: 4","Processor cache: 3 MB","Processor cache type: Smart Cache","Systeembus: 8 GT/s","Thermal Design Power (TDP): 35 W","PCI Express slots versie: 3.0","Processor socket: LGA 1151 (Socket H4)","Processor lithografie: 14 nm","Processor operating modes: 64-bit","Stepping: S0","Bus type: DMI3","Codenaam processor: Skylake","Processor series: Intel Core i3-6100 Desktop series","Maximum number of PCI Express lanes: 16","PCI Express configuraties: 2x8, 1x8+2x4, 1x16","Processorcode: SR2HE","Tcase: 66 °C","Maximum internal memory supported by processor: 64 GB","Conflict-Free processor: Ja","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","Memory channels supported by processor: Duaal","ECC supported by processor: Ja","Memory voltage supported by processor: 1,35 V","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 2133 MHz","Opslagmedia","Totale opslagcapaciteit: 500 GB","Opslagmedia: HDD","Het aantal geïnstalleerde harde schijven: 1","Opslagcapaciteit harde schijf: 500 GB","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, MS PRO, Geheugenstick, SD, SDHC, SDXC","Grafisch","Discrete graphics card: Ja","Discreet grafische adapter model: AMD Radeon R5 M435","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics 530","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 1,74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Audio","Ingebouwde luidsprekers: Ja","Gemiddeld vermogen: 6 W","Ingebouwde microfoon: Ja","Audiosysteem: Dolby Advanced Audio","Camera","Ingebouwde camera: Ja","Netwerk","Wi-Fi: Ja","Ethernet LAN: Ja","Bluetooth: Ja","Wi-Fi-standaarden: Wi-Fi 5 (802.11ac)","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth-versie: 4.0","Poorten & interfaces","Aantal USB 2.0-poorten: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Aantal Ethernet LAN (RJ-45)-poorten: 1","Hoofdtelefoonuitgangen: 1","Microfoon, line-in ingang: Ja","Combo koptelefoon/microfoon port: Ja","Design","Kleur van het product: Wit","Prestatie","Producttype: Alles-in-één-pc","Software","Inclusief besturingssysteem: Windows 10 Home","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Turbo Boost Technology: Nee","Intel Hyper-Threading Technology: Ja","Intel Identity Protection Technology: Ja","Intel Small Business Advantage (SBA): Ja","Intel Wireless Display Technology: Ja","Enhanced Intel SpeedStep Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Ja","Intel® Insider™: Ja","Intel® InTru™ 3D Technology: Ja","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Nee","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Secure Key: Ja","Intel TSX-NI: Nee","Intel Stable Image Platform Program (SIPP): Nee","OS Guard: Ja","Intel Software Guard Extensions (Intel SGX): Ja","Intel Clear Video Technology for MID: Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 37.5 x 37.5 mm","Ondersteunde instructie sets: SSE4.1, AVX 2.0, SSE4.2","Schaalbaarheid: 1S","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 14 nm","Thermal solution specificatie: PCG 2015A","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 0,00","Processor ARK ID: 90734","Gewicht en omvang","Breedte apparaat (met standaard): 490 mm","Diepte apparaat (met standaard): 53,7 mm","Hoogte apparaat (met standaard): 418 mm","Weight (with stand): 5,17 kg","Certificaten","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Inhoud van de verpakking","Inclusief muis: Ja","Keyboard included: Ja","Overige specificaties","3D-compatibiliteit: Nee","Afneembaar scherm: Nee"