"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92" "","","38063382","","QNAP","TS-873U-16G/64TB-IW PRO","38063382","","NAS & Storage Servers","932","","","TS-873U","20240321200511","ICECAT","1","11854","https://images.icecat.biz/img/gallery/47620927_9508881051.jpg","4500x2813","https://images.icecat.biz/img/gallery_lows/47620927_9508881051.jpg","https://images.icecat.biz/img/gallery_mediums/47620927_9508881051.jpg","https://images.icecat.biz/img/gallery_thumbs/47620927_9508881051.jpg","","","QNAP TS-873U NAS Rack (2U) Ethernet LAN Black RX-421ND","AMD R-Series RX-421ND, 16GB DDR4 (2 x 8GB), 2 x 10GbE SFP+, RJ45 x 4, USB 3.0 x 2, USB 2.0 x 4, 2U + 64TB (8 x 8TB Seagate IronWolf Pro HDD)","QNAP TS-873U, NAS, Rack (2U), AMD Embedded R-Series SoC, RX-421ND, 64 TB, Black","QNAP TS-873U. Total installed storage capacity: 64 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: AMD Embedded R-Series SoC, Processor model: RX-421ND, Processor frequency: 2,1 GHz. Internal memory: 16 GB, Internal memory type: DDR4, Maximum RAM supported: 64 GB. Ethernet LAN data rates: 10,100 Mbit/s. Fiber optic connector: SFP+","Powered by a high-performance AMD R-Series quad-core processor with up to 64GB DDR4 RAM, the TS-873U features dual 10GbE SFP+ ports and provides two M.2 SATA 6Gb/s SSD slots that allows the greatest flexibility in tiered storage configuration and enables cache acceleration. This powerful hardware can also double the encrypted file transfer performance with AES-NI encryption acceleration. The TS-873U is designed for small and medium-sized businesses looking for private cloud, cross-platform file sharing and collaboration, efficient backup/restoration, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks with maximized ROI.\n\n- NAS and iSCSI-SAN unified storage solution\n- Built-in 10GbE SFP+ ports, highly-efficient storage solution for virtualization and on-the-fly media editing & sharing\n- Supports virtualization, containerized apps, centralized storage, backup, sharing, and disaster recovery\n- Secure access with VPN Server & VPN Client\n- Qfiling enables automatic file organization, Qsirch provides full-text file searching, and QmailAgent simplifies managing multiple email accounts\n- The new QVR Pro allows dedicated storage space for surveillance data in the NAS, and leverages the advantages of storage manageability from QTS\n- Expandable storage capacity by using QNAP expansion enclosures or VJBOD (Virtual JBOD)","https://images.icecat.biz/img/gallery/47620927_9508881051.jpg|https://images.icecat.biz/img/gallery/47620927_1177388839.jpg|https://images.icecat.biz/img/gallery/47620927_5494380946.jpg|https://images.icecat.biz/img/gallery/47620927_8622323661.jpg|https://images.icecat.biz/img/gallery/47620927_2838795775.jpg|https://images.icecat.biz/img/gallery/34375952_4151804917.jpg|https://images.icecat.biz/img/gallery/38052048_6825534190.jpg","4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813","||||||","","","","","http://objects.icecat.biz/objects/38063382_6104181.mp4","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 64 TB","Number of storage drives installed: 8","Number of storage drives supported: 8","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive capacity: 8 TB","Storage drive interface: Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, 5, 6, JBOD","Supported file systems: FAT32, HFS+, NTFS, exFAT, ext3, ext4","Processor","Processor family: AMD Embedded R-Series SoC","Processor model: RX-421ND","Processor frequency: 2,1 GHz","Processor boost frequency: 3,4 GHz","Processor cores: 4","L2 cache: 2 MB","Memory","Internal memory: 16 GB","Internal memory type: DDR4","Maximum RAM supported: 64 GB","Memory slots: 4","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Dynamic DNS (DDNS): Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB port: No","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Fiber ports quantity: 2","Fiber optic connector: SFP+","PCI Express x4 (Gen 3.x) slots: 1","Design","Chassis type: Rack (2U)","Cooling type: Active","Product colour: Black","Number of fans: 2 fan(s)","Fan diameter: 7 cm","Fan diameter 2: 7 cm","LED indicators: Yes","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: iSCSI LUN","Multilingual support: Yes","Web-based management: Yes","Share folder access right management: Yes","Security algorithms: 256-bit AES, SNMPv3","Access Control List (ACL): Yes","Reset button: Yes","Built-in FTP server: Yes","Browser supported: Apple Safari 7, Google Chrome, Microsoft Internet Explorer 10, Mozilla Firefox","S.M.A.R.T. support: Yes","Share folder: CIFS/SMB","Universal Plug and Play (UPnP): Yes","Software","Operating system installed: QNAP Turbo System","Operating system version: 4,3","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 1","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Fan voltage: 12 V","Weight & dimensions","Width: 482 mm","Depth: 534 mm","Height: 89 mm","Weight: 9,83 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Power management: Yes"