"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146"
"","","38061201","","ASUS","90NB0GB1-M00980","38061201","","Laptops","151","VivoBook","Flip","TP510UA-E8085T-BE","20240308090754","ICECAT","1","42324","https://images.icecat.biz/img/gallery/38070367_9522119848.jpg","1200x862","https://images.icecat.biz/img/gallery_lows/38070367_9522119848.jpg","https://images.icecat.biz/img/gallery_mediums/38070367_9522119848.jpg","https://images.icecat.biz/img/gallery_thumbs/38070367_9522119848.jpg","","","ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6"") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey","Intel Core i5-8250U (1.6GHz, 6M Cache), 8GB RAM, 1000GB HDD + 128GB SSD, Intel UHD Graphics 620, WLAN 802.11, Windows 10","ASUS VivoBook Flip TP510UA-E8085T-BE, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6""), 1920 x 1080 pixels, 8 GB, 1,13 TB","ASUS VivoBook Flip TP510UA-E8085T-BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Grey","Powerful productivity.\nExpansive visuals.\nThe ASUS VivoBook Flip 15 is the first 15-inch convertible laptop to feature the ultra-narrow ASUS NanoEdge bezel. The slim and lightweight VivoBook Flip 15 is designed to suit any occasion. Use it as a stylish laptop, a handy tablet — or anything in between. Its Intel® Core™ i7 processor let you sail through everyday tasks with ease.\n\nSlim, stylish, lightweight\nThe VivoBook Flip 15 has an eye-catching aluminum chassis. With an 18.8mm profile and an overall weight of 1.9kg, it’s one of the most portable 15-inch convertible laptops around.\n\nScreen\nNanoEdge Display\nFitting a 15-inch Full HD display into a frame size that’s typical of a smaller size laptop isn’t easy — but the ultra-narrow 8.1mm NanoEdge bezel makes it possible. With its NanoEdge design, the VivoBook Flip 15 features an incredible 79.4% screen-to-body ratio and a larger display area for more immersive viewing.\n\nThe Full HD display also features 178˚ wide-view technology to ensure that colors and contrast remain vivid and bold, even when viewed at sharp angles. This makes it the perfect solution for sharing content with friends and colleagues.\n\nTouch Screen\nUltra-accurate touch\nThe VivoBook Flip 15 is designed for ultimate touch experiences. Its high-precision touch sensors spaced at 6mm intervals ensure greater sensitivity over standard displays — so even the subtlest touches are detected.\n\nAudio\nSonicMaster — designed for incredible sound\nTruly immersive sound takes entertainment to greater heights. ASUS SonicMaster technology — co-developed by the ASUS Golden Ear team — delivers the most incredible audio that you’ve ever heard on a laptop, thanks to its innovative combination of hardware and software.\n\nPerformance\nThe take-anywhere\nperformance and efficiency\nWith up to latest generation Intel Core i7 processor with 16GB memory, the VivoBook Flip 15 provides powerful, energy-efficient performance. With up to a 1TB HDD and 512GB SSD storage, the VivoBook Flip 15 has more than enough space for your business presentations, photo albums, and multimedia libraries. Whether you’re indoors, or on the move – you’ll get more done with the VivoBook Flip 15.\n\nBattery\nAll day productivity and entertainment\nOn a full charge, the VivoBook Flip can last all day, so you won’t need to bother looking for power outlets. And when it’s time to plug in, ASUS Battery Health Charging technology helps protect your battery.\n\nOvercharging a laptop battery may degrade the battery, result in a shorter lifespan, or cause swelling due to oxidation. ASUS Battery Health Charging technology allows you to set the State of Charge to 60%, 80% or 100% to prolong battery lifespan and reduce the chance of damage from battery swelling.\n\nConnection\nConvenient wireless connectivity\nThe VivoBook Flip 15 features the latest power-efficient Bluetooth® 4.1 and dual-band 802.11ac Wi-Fi, which is more reliable and up to 6X faster than the previous-generation 802.11n standard.\n\nBeauty\nDurable hinge\nTo ensure ultimate durability, the precision-engineered stepless 360° metal hinge of the VivoBook Flip 15 was subjected to 20,000-cycle open-and-close tests. So you can rest assured that your VivoBook Flip 15 will be ready for any mode, anytime — for years to come!\n\nTouch\nType in comfort.\nThe VivoBook Flip 15 features full-sized keys with 1.4mm of key travel to provide a reassuringly solid feel and a comfortable typing experience, even after hours of use. The backlit keys also feature ambient light control, to help you stay productive in any environment — even in the dark!\n\nOne-touch access\nwith Windows Hello\nAccessing the VivoBook Flip 15 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!\n\nConnection\nFor unlimited possibilities\nWhen working on the go, connectivity is vital! The VivoBook Flip 15 features the revolutionary USB Type-C™ port for any-way-up connections and super-fast data transfers.\nFor maximum convenience and compatibility, the VivoBook Flip 15 has comprehensive connectivity including two USB 3.0 ports, one standard USB 2.0 port and HDMI for connecting to various peripherals and devices.\n\nTouch\nThink it, write it!\nThe ASUS Pen can detect minute pressure variations – from 10 g all the way up to 300 g. It also exceeds the industry accuracy standard, allowing you to hold it at angles of up to 45°, just as you would a normal pen.\n\nJot down thoughts, annotate diagrams, or sketch out ideas — ultra-precise active stylus support provides accurate control with a natural, responsive feel.","https://images.icecat.biz/img/gallery/38070367_9522119848.jpg|https://images.icecat.biz/img/gallery/38070367_8254475059.jpg|https://images.icecat.biz/img/gallery/38070367_7459342827.jpg|https://images.icecat.biz/img/gallery/38070367_7271559682.jpg|https://images.icecat.biz/img/gallery/38070367_7044659473.jpg|https://images.icecat.biz/img/gallery/38070367_5241217179.jpg|https://images.icecat.biz/img/gallery/38070367_5709277969.jpg","1200x862|1200x825|1200x825|1200x758|1200x758|1200x808|1200x828","||||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product color: Grey","Form factor: Convertible (Folder)","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Touch technology: Multi-touch","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-8250U","Processor frequency: 1,6 GHz","Processor generation: 8th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3,4 GHz","System bus rate: 4 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake R","Bus type: OPI","Stepping: Y0","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 1,8 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0,8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Storage","Total storage capacity: 1,13 TB","Storage media: HDD+SSD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","Number of SSDs installed: 1","SSD capacity: 128 GB","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics 620","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5917","Audio","Audio system: SonicMaster","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","DVI port: No","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR3LA","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 124967","Conflict-Free processor: Yes","Battery","Battery capacity: 42 Wh","Number of battery cells: 3","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter output current: 2,47 A","AC adapter output voltage: 19 V","Weight & dimensions","Weight: 1,9 kg","Width: 364 mm","Depth: 247 mm","Height: 18,8 mm","Packaging content","Manual: Yes"