"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","38058752","","ASUS","D540YA-XO540T?ONLINE","38058752","","Laptops","151","","","D540YA-XO540T","20240308090754","ICECAT","1","19317","https://images.icecat.biz/img/gallery/30802894_5100.jpg","6990x5249","https://images.icecat.biz/img/gallery_lows/30802894_5100.jpg","https://images.icecat.biz/img/gallery_mediums/30802894_5100.jpg","https://images.icecat.biz/img/gallery_thumbs/30802894_5100.jpg","","","ASUS D540YA-XO540T AMD E E1-6010 Laptop 39,6 cm (15.6"") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver","AMD E1-6010 (1MB Cache, 1.35GHz), 4GB RAM, 1000GB HDD, AMD Radeon R2, WLAN 802.11, Webcam, Windows 10 Home","ASUS D540YA-XO540T, AMD E, 1,35 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 1 TB","ASUS D540YA-XO540T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1,35 GHz. Display diagonal: 39,6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product colour: Silver","Designed for Productivity and Entertainment The ASUS D540 Series is powered by the Intel® processors to give you smooth and responsive computing performance. With NVIDIA® GeForce® 900 Series discrete graphics, an advanced onboard memory controller, up to 12GB RAM, and Windows 10, D540 is an ideal daily computing platform.","https://images.icecat.biz/img/gallery/30802894_5100.jpg|https://images.icecat.biz/img/gallery/30802894_7113.jpg|https://images.icecat.biz/img/gallery/30802894_0789.jpg|https://images.icecat.biz/img/gallery/30802894_9796.jpg|https://images.icecat.biz/img/gallery/30802894_8541.jpg|https://images.icecat.biz/img/gallery/30904453_7068.jpg|https://images.icecat.biz/img/gallery/32668761_8522.jpg|https://images.icecat.biz/img/gallery/30802894_6703.jpg|https://images.icecat.biz/img/gallery/30802894_4627.jpg|https://images.icecat.biz/img/gallery/30802894_0852.jpg","6990x5249|6447x4437|6511x4085|6441x4688|6441x4688|6728x6706|6728x6706|6308x4293|6308x4293|6475x4463","|||||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: AMD E","Processor manufacturer: AMD","Processor model: E1-6010","Processor frequency: 1,35 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 1 MB","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: No","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon R2","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Alienware graphics amplifier port: No","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Battery","Battery capacity: 33 Wh","Number of battery cells: 3","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 2,47 A","AC adapter output voltage: 19 V","Weight & dimensions","Weight: 2 kg","Width: 381,4 mm","Depth: 251,5 mm","Height: 27,2 mm"