"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84" "","","38058183","","BenQ","MX704-900","38058183","","数码放映机","567","","","MX704 + Mount 900mm","20240314194103","ICECAT","","3816","https://images.icecat.biz/img/gallery/38058195_7177294326.jpg","1084x698","https://images.icecat.biz/img/gallery_lows/38058195_7177294326.jpg","https://images.icecat.biz/img/gallery_mediums/38058195_7177294326.jpg","https://images.icecat.biz/img/gallery_thumbs/38058195_7177294326.jpg","","","BenQ MX704 + Mount 900mm 数码放映机 标准短焦型投影机 4000 ANSI流明 DLP XGA (1024x768) 3D兼容性 黑色, 白色","","BenQ MX704 + Mount 900mm, 4000 ANSI流明, DLP, XGA (1024x768), 13000:1, 4:3, 1524 - 7620 mm (60 - 300"")","BenQ MX704 + Mount 900mm. 投影仪亮度: 4000 ANSI流明, 投影技术: DLP, 投影仪最佳分辨率: XGA (1024x768). 光源类型: 灯泡, 光源使用寿命: 3000 小时, 光源使用寿命(经济模式): 7500 小时. 焦距: 18.18 - 21.84 mm, 光圈范围: 2.56 - 2.68, 变焦比率: 1.1:1. 模拟信号系统: NTSC, PAL, SECAM, 支持3D格式: 帧序列, 帧封装, 并排, TOSLINK Digital Optical, 支持图形分辨率: 640 x 480 (VGA), 1920 x 1200 (WUXGA). 串口类型: RS-232","","https://images.icecat.biz/img/gallery/38058195_7177294326.jpg|https://images.icecat.biz/img/gallery/38058195_3787518468.jpg|https://images.icecat.biz/img/gallery/38058195_7654485559.jpg|https://images.icecat.biz/img/gallery/38058195_0233349990.jpg|https://images.icecat.biz/img/gallery/38058195_7686556147.jpg|https://images.icecat.biz/img/gallery/38058195_8629779982.jpg|https://images.icecat.biz/img/gallery/38058195_7287464359.jpg","1084x698|1147x658|1103x724|1141x778|1135x572|1221x571|1157x776","||||||","","","","","","","","","投影仪","投影仪亮度: 4000 ANSI流明","投影技术: DLP","投影仪最佳分辨率: XGA (1024x768)","对比度: 13000:1","原机长宽比: 4:3","屏幕尺寸兼容性: 1524 - 7620 mm (60 - 300"")","颜色数量: 10.73 亿色彩显示","水平扫描范围: 15 - 102 kHz","垂直扫描范围: 23 - 120 Hz","梯形校正,橫: -40 - 40°","梯形校正, 垂直: -40 - 40°","光源","光源类型: 灯泡","光源使用寿命: 3000 小时","光源使用寿命(经济模式): 7500 小时","灯具功率: 240 W","灯泡数量: 1 盏","聚焦系统","焦距: 18.18 - 21.84 mm","光圈范围: 2.56 - 2.68","变焦比率: 1.1:1","抛射比率: 1.96 - 2.15:1","偏移: 120%","视频","模拟信号系统: NTSC, PAL, SECAM","Full HD: 不","3D兼容性: 是","支持3D格式: 帧序列, 帧封装, 并排, TOSLINK Digital Optical","支持图形分辨率: 640 x 480 (VGA), 1920 x 1200 (WUXGA)","支持的视频模式: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p","端口 & 界面","VGA(D-SUB)端口数量: 2","HDMI端口数量: 2","复合视频: 1","DVI端口: 不","USB2.0端口的数量: 1","音频输入(左、右声道): 1","串口类型: RS-232","超级视频输入: 1","耳机输出端口: 1","联网","以太网连接器: 不","存储介质","集成读卡器: 不","产品特点","噪音水平: 31 dB","噪音水平(节能模式): 28 dB","预设模式: 3D, 剧院, 习惯, 动力的, 演示, sRGB","屏幕显示: 是","屏幕显示 (OSD)语言: 阿拉伯语, 保加利亚语, 简体中文, 繁体中文, 克罗地亚语, 捷克语, 丹麦语, 德语, 荷兰语, 英语, 西班牙语, 法语, 希腊语, 匈牙利语, 印度尼西亚语, 意大利语, 日语, 韩语, 挪威语, 波兰语, 葡萄牙语, 俄罗斯语, 俄语, 瑞典语, 泰语, 土耳其语","多媒体","内置扬声器: 是","RMS的额定功率: 2 W","内置扬声器数量: 1","设计","产品类型: 标准短焦型投影机","市场定位: 商务型","产品色彩: 黑色, 白色","放置: 台式, 天花板","显示器","内置显示器: 不","能量控制","电源: 交流电","功耗(一般操作): 350 W","功耗(待机): 0.5 W","功耗(省电模式): 216 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","重量和尺寸","重量: 3 kg","宽度: 331 mm","深度: 246.2 mm","高度: 129.4 mm","内容包装","手持式遥控器: 是","远程控制类型: IR","包含电缆: 交流电, VGA","快速入门指南: 是","用户手册: 是","安装支架: 是","保修卡: 是","其他功能","RS-232接口: 1"