"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","38050187","","Candy","31007901","38050187","8016361940789","Washing Machines","1331","","","GVF1410TWHC/1-01","20240314172550","ICECAT","1","45282","https://images.icecat.biz/img/gallery/38050187_8653074713.jpg","640x640","https://images.icecat.biz/img/gallery_lows/38050187_8653074713.jpg","https://images.icecat.biz/img/gallery_mediums/38050187_8653074713.jpg","https://images.icecat.biz/img/gallery_thumbs/38050187_8653074713.jpg","","","Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White","","Candy GVF1410TWHC/1-01, Front-load, 10 kg, A, 78 dB, 1400 RPM, 143 kWh","Candy GVF1410TWHC/1-01. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: A, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 12100 L. Product color: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/38050187_8653074713.jpg","640x640","","","http://objects.icecat.biz/objects/mmo_38050187_1504851352_5682_17791.pdf","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product color: White","Built-in display: Yes","Door hinge: Left","Door color: Chrome","Drum material: Stainless steel","Drum volume: 78 L","Viewing window: Yes","Performance","Drum capacity: 10 kg","Maximum spin speed: 1400 RPM","Spin-drying class: A","Quantity of washing programs: 12","Noise level (spin): 78 dB","Noise level (wash): 51 dB","Delayed start timer: Yes","Washing programs: Steam","Load balancing system: No","Delay start (max): 24 h","Residual moisture: 44%","Wi-Fi controlled: Yes","Near Field Communication (NFC): Yes","Ergonomics","Child lock: Yes","Power","Energy consumption washing per cycle: 0.71 kWh","AC input voltage: 220 - 240 V","Weight & dimensions","Width: 600 mm","Depth: 540 mm","Height: 850 mm","Weight: 70 kg","Packaging data","Package weight: 72 kg","Power","Energy efficiency class (old): A+++","Other features","Washing class: A","Annual energy consumption washing: 143 kWh","Annual water consumption washing: 12100 L"